Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Transistor Output Optocouplers 3000Vrms 50% CTR
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOIC-4; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 9108235P | 516-2894-2-ND | ACPL-217-50DE | 71AC2773 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 3.75Kv, Soic-4; No. Of Channels Broadcom |
| Input | DC | DC | ||
| Approvals | RoHS Compliant | |||
| Mounting Option | SO | Surface Mount | SOIC | |
| Output | Phototransistor | |||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" |