Broadcom Inc. Logic Output Optoisolators ACPL-024L-000E

Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO Tall
Request a Quote Datasheet
Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-3158-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3158-5-ND
Logic Output Optoisolators 516-3158-5-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-ACPL-024L-000E
3.75kV Signal Isolator and Optocoupler 902-ACPL-024L-000E
High Speed Logic Output Optocoupler, 2-CH, Push-Pull, 3.75kV Isolation, SO Product overview: ACPL-024L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-024L-000E can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 2-CH, Push-Pull, 3.75kV Isolation, SO Product overview: ACPL-024L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-024L-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocouplers - 8304978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8304978
Optocouplers 8304978
Avago, Optocoupler, ACPL-024L-000E

Avago, Optocoupler, ACPL-024L-000E

Supplier's Site
Optocouplers - 8304978P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8304978P
Optocouplers 8304978P
Avago, Optocoupler, ACPL-024L-000E

Avago, Optocoupler, ACPL-024L-000E

Supplier's Site
Optocouplers - 1783248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783248
Optocouplers 1783248
Avago, Optocoupler, ACPL-024L-000E

Avago, Optocoupler, ACPL-024L-000E

Supplier's Site
Optocoupler, Digital, 5Mbd, 3750Vrms; No. Of Channels Broadcom - 58Y4389 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 5Mbd, 3750Vrms; No. Of Channels Broadcom
58Y4389
Optocoupler, Digital, 5Mbd, 3750Vrms; No. Of Channels Broadcom 58Y4389
OPTOCOUPLER, DIGITAL, 5MBD, 3750VRMS; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:2.2mA; No. of RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 5MBD, 3750VRMS; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:2.2mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-024L-000E
High Speed Optocouplers ACPL-024L-000E
High Speed Optocouplers OPTOCOUPLER (5MBD) LF

High Speed Optocouplers OPTOCOUPLER (5MBD) LF

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-3158-5-ND 902-ACPL-024L-000E 8304978 8304978P 58Y4389 ACPL-024L-000E
Product Name Logic Output Optoisolators 3.75kV Signal Isolator and Optocoupler Optocouplers Optocouplers Optocoupler, Digital, 5Mbd, 3750Vrms; No. Of Channels Broadcom High Speed Optocouplers
Input DC DC DC DC 2.2mA
Output Push-Pull, Totem Pole PUSH-PULL Cmos
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Rail/Tube Surface mount SOIC SOIC
Forward Current 8 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-5202-2-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details