Broadcom Inc. DC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler ACPL-827-000E

Description
Avago ACPL-827 is a DC-input dual channel full-pitch transistor optocoupler which contains two light emitting diode optically coupled to two separate transistor. It is packaged in a 8-pin DIP package. It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and minimum CTR is 50% at input current of 5 mA.
Request a Quote Datasheet
Description
Avago ACPL-827 is a DC-input dual channel full-pitch transistor optocoupler which contains two light emitting diode optically coupled to two separate transistor. It is packaged in a 8-pin DIP package. It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and minimum CTR is 50% at input current of 5 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler - ACPL-827-000E - Broadcom Inc.
San Jose, CA, USA
DC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler
ACPL-827-000E
DC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler ACPL-827-000E
Avago ACPL-827 is a DC-input dual channel full-pitch transistor optocoupler which contains two light emitting diode optically coupled to two separate transistor. It is packaged in a 8-pin DIP package. It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and minimum CTR is 50% at input current of 5 mA.

Avago ACPL-827 is a DC-input dual channel full-pitch transistor optocoupler which contains two light emitting diode optically coupled to two separate transistor. It is packaged in a 8-pin DIP package.
It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and minimum CTR is 50% at input current of 5 mA.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-ACPL-827-000E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-ACPL-827-000E-ND
Transistor, Photovoltaic Output Optoisolators 516-ACPL-827-000E-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optocouplers - 6935937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6935937
Optocouplers 6935937
Broadcom ACPL-827-000E Optocoupler

Broadcom ACPL-827-000E Optocoupler

Supplier's Site
Optocouplers - 1783167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783167
Optocouplers 1783167
Broadcom ACPL-827-000E Optocoupler

Broadcom ACPL-827-000E Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-827-000E
Transistor Output Optocouplers ACPL-827-000E
Transistor Output Optocouplers 5000 Vrms 50% CTR

Transistor Output Optocouplers 5000 Vrms 50% CTR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-827-000E 516-ACPL-827-000E-ND 6935937 1783167 ACPL-827-000E
Product Name DC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers
Input AC DC DC DC
Output Phototransistor Phototransistor Phototransistor; Transistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-9 RoHS Compliant RoHS Compliant
Package Type 8-Pin SO "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount Through Hole Through hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 7083279P - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details