Broadcom Inc. Automotive 1MBd Transistor Output Optocoupler ACPL-M43T-000E

Description
The ACPL-M43T is a single channel, high temperature, high CMR, high-speed digital automotive optocoupler in a five lead miniature footprint. The SO-5 JEDEC registered (MO-155) package outline does not require “through holes” in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. The ACPL-M43T has enhanced features to meet automotive application environments. This diode-transistor optocoupler houses a new AlGaAsP for higher LED reliability and longer operating life with reduce output drive current. This digital automotive optocoupler uses an insulating layer between the light emitting diode and an integrated IC detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The ACPL-M43T has an increased common mode transient immunity of typical 30kV/µs minimum at Vcm = 1000V guaranteed over extended temperature range.
Request a Quote Datasheet
Description
The ACPL-M43T is a single channel, high temperature, high CMR, high-speed digital automotive optocoupler in a five lead miniature footprint. The SO-5 JEDEC registered (MO-155) package outline does not require “through holes” in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. The ACPL-M43T has enhanced features to meet automotive application environments. This diode-transistor optocoupler houses a new AlGaAsP for higher LED reliability and longer operating life with reduce output drive current. This digital automotive optocoupler uses an insulating layer between the light emitting diode and an integrated IC detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The ACPL-M43T has an increased common mode transient immunity of typical 30kV/µs minimum at Vcm = 1000V guaranteed over extended temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1MBd Transistor Output Optocoupler - ACPL-M43T-000E - Broadcom Inc.
San Jose, CA, USA
Automotive 1MBd Transistor Output Optocoupler
ACPL-M43T-000E
Automotive 1MBd Transistor Output Optocoupler ACPL-M43T-000E
The ACPL-M43T is a single channel, high temperature, high CMR, high-speed digital automotive optocoupler in a five lead miniature footprint. The SO-5 JEDEC registered (MO-155) package outline does not require “through holes” in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. The ACPL-M43T has enhanced features to meet automotive application environments. This diode-transistor optocoupler houses a new AlGaAsP for higher LED reliability and longer operating life with reduce output drive current. This digital automotive optocoupler uses an insulating layer between the light emitting diode and an integrated IC detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The ACPL-M43T has an increased common mode transient immunity of typical 30kV/µs minimum at Vcm = 1000V guaranteed over extended temperature range.

The ACPL-M43T is a single channel, high temperature, high CMR, high-speed digital automotive optocoupler in a five lead miniature footprint.
The SO-5 JEDEC registered (MO-155) package outline does not require “through holes” in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.
The ACPL-M43T has enhanced features to meet automotive application environments. This diode-transistor optocoupler houses a new AlGaAsP for higher LED reliability and longer operating life with reduce output drive current.
This digital automotive optocoupler uses an insulating layer between the light emitting diode and an integrated IC detector to provide electrical insulation between input and output.
Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance.
The ACPL-M43T has an increased common mode transient immunity of typical 30kV/µs minimum at Vcm = 1000V guaranteed over extended temperature range.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-2256-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2256-5-ND
Transistor, Photovoltaic Output Optoisolators 516-2256-5-ND
Optoisolator Transistor Output 4000Vrms 1 Channel 5-SO

Optoisolator Transistor Output 4000Vrms 1 Channel 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-M43T-000E
High Speed Optocouplers ACPL-M43T-000E
High Speed Optocouplers 1MBd 30k V/us

High Speed Optocouplers 1MBd 30k V/us

Buy Now Datasheet
Optocoupler, Transistor, 4Kv, Soic-5; No. Of Channels Broadcom - 12M7586 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4Kv, Soic-5; No. Of Channels Broadcom
12M7586
Optocoupler, Transistor, 4Kv, Soic-5; No. Of Channels Broadcom 12M7586
OPTOCOUPLER, TRANSISTOR, 4KV, SOIC-5; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Forward Current If Max:20mA; Isolation Voltage:4kV; CTR Min:32%; Collector Emitter Voltage V(br)ceo:20V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4KV, SOIC-5; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Forward Current If Max:20mA; Isolation Voltage:4kV; CTR Min:32%; Collector Emitter Voltage V(br)ceo:20V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-M43T-000E 516-2256-5-ND ACPL-M43T-000E 12M7586
Product Name Automotive 1MBd Transistor Output Optocoupler Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 4Kv, Soic-5; No. Of Channels Broadcom
Input DC DC
Output Phototransistor Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type SO-5 Package "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8234AD-C-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details