Broadcom ACPL-M417T-000E Optocoupler
OPTOISOLATOR 4KV 1CH TRANS 4-SMD
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 227935 | 516-ACPL-M417T-000E-ND |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators |
| Input | DC | DC |
| Approvals | RoHS Compliant | |
| Mounting Option | SO-4 | Surface Mount |
| Output | Phototransistor | |
| Package Type | 4-SMD, Gull Wing |