Broadcom Inc. Optocouplers ACPL-K24L-000E

Description
Optocoupler (5MBd),LF
Request a Quote Datasheet
Description
Optocoupler (5MBd),LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2619699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2619699
Optocouplers 2619699
Optocoupler (5MBd),LF

Optocoupler (5MBd),LF

Supplier's Site
Optocouplers - 2617450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2617450
Optocouplers 2617450
Optocoupler (5MBd),LF

Optocoupler (5MBd),LF

Supplier's Site
Optocouplers - 2619699P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2619699P
Optocouplers 2619699P
Optocoupler (5MBd),LF

Optocoupler (5MBd),LF

Supplier's Site
Logic Output Optoisolators - 516-3691-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3691-ND
Logic Output Optoisolators 516-3691-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 25kV/µs CMTI 8-SO Stretched

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 25kV/µs CMTI 8-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-K24L-000E
High Speed Optocouplers ACPL-K24L-000E
High Speed Optocouplers Optocoupler 5MBd LF

High Speed Optocouplers Optocoupler 5MBd LF

Buy Now Datasheet
Optocoupler, Cmos, 2-Ch, 5Kv; No. Of Channels Broadcom - 58Y4330 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Cmos, 2-Ch, 5Kv; No. Of Channels Broadcom
58Y4330
Optocoupler, Cmos, 2-Ch, 5Kv; No. Of Channels Broadcom 58Y4330
OPTOCOUPLER, CMOS, 2-CH, 5KV; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:5Mbaud; Optocoupler Case Style:SSO; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:6mA; No. of RoHS Compliant: Yes

OPTOCOUPLER, CMOS, 2-CH, 5KV; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:5Mbaud; Optocoupler Case Style:SSO; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:6mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 2619699 516-3691-ND ACPL-K24L-000E 58Y4330
Product Name Optocouplers Logic Output Optoisolators High Speed Optocouplers Optocoupler, Cmos, 2-Ch, 5Kv; No. Of Channels Broadcom
Approvals RoHS Compliant
Input DC 6mA
Output Push-Pull, Totem Pole
Package Type "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount SSO
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC60H12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details