Broadcom Inc. 2.5A Gate Drive Optocoupler in Stretched SO8 ACPL-K312-000E

Description
The ACPL-K312 gate drive optocoupler contains a GaAsP LED. The LED isoptically coupled to an integrated circuit with a power output stage.These optocouplers are ideally suited for driving power IGBTs andMOSFETs used in motor control inverter applications. The high operatingvoltage range of the output stage provides the drive voltages requiredby gate controlled devices. The voltage and current supplied by theseoptocouplers make them ideally suited for directly driving IGBTs withratings up to 1200 V/100 A. For IGBTs with higher ratings, theACPL-K312 can be used to drive a discrete power stage which drives theIGBT gate. The ACPL-K312 has an insulation voltage of VIORM = 1140Vpeak (Option 060).
Request a Quote Datasheet
Description
The ACPL-K312 gate drive optocoupler contains a GaAsP LED. The LED isoptically coupled to an integrated circuit with a power output stage.These optocouplers are ideally suited for driving power IGBTs andMOSFETs used in motor control inverter applications. The high operatingvoltage range of the output stage provides the drive voltages requiredby gate controlled devices. The voltage and current supplied by theseoptocouplers make them ideally suited for directly driving IGBTs withratings up to 1200 V/100 A. For IGBTs with higher ratings, theACPL-K312 can be used to drive a discrete power stage which drives theIGBT gate. The ACPL-K312 has an insulation voltage of VIORM = 1140Vpeak (Option 060).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5A Gate Drive Optocoupler in Stretched SO8 - ACPL-K312-000E - Broadcom Inc.
San Jose, CA, USA
2.5A Gate Drive Optocoupler in Stretched SO8
ACPL-K312-000E
2.5A Gate Drive Optocoupler in Stretched SO8 ACPL-K312-000E
The ACPL-K312 gate drive optocoupler contains a GaAsP LED. The LED isoptically coupled to an integrated circuit with a power output stage.These optocouplers are ideally suited for driving power IGBTs andMOSFETs used in motor control inverter applications. The high operatingvoltage range of the output stage provides the drive voltages requiredby gate controlled devices. The voltage and current supplied by theseoptocouplers make them ideally suited for directly driving IGBTs withratings up to 1200 V/100 A. For IGBTs with higher ratings, theACPL-K312 can be used to drive a discrete power stage which drives theIGBT gate. The ACPL-K312 has an insulation voltage of VIORM = 1140Vpeak (Option 060).

The ACPL-K312 gate drive optocoupler contains a GaAsP LED. The LED isoptically coupled to an integrated circuit with a power output stage.These optocouplers are ideally suited for driving power IGBTs andMOSFETs used in motor control inverter applications. The high operatingvoltage range of the output stage provides the drive voltages requiredby gate controlled devices. The voltage and current supplied by theseoptocouplers make them ideally suited for directly driving IGBTs withratings up to 1200 V/100 A. For IGBTs with higher ratings, theACPL-K312 can be used to drive a discrete power stage which drives theIGBT gate. The ACPL-K312 has an insulation voltage of VIORM = 1140Vpeak (Option 060).

Supplier's Site
Isolators - Gate Drivers - 516-ACPL-K312-000E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-K312-000E-ND
Isolators - Gate Drivers 516-ACPL-K312-000E-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-K312-000E
Logic Output Optocouplers ACPL-K312-000E
Logic Output Optocouplers Optocoupler

Logic Output Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-K312-000E 516-ACPL-K312-000E-ND ACPL-K312-000E
Product Name 2.5A Gate Drive Optocoupler in Stretched SO8 Isolators - Gate Drivers Logic Output Optocouplers
Input AC; DC
Output IGBT Gate Driver
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type Stretched SO-8 Package "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8232AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details