The ACPL-M483 High CMR Intelligent Power Module is a high speed optocoupler containing a AlGaAs LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive of Intelligent Power Module or as a gate driver. Minimized propagation delay difference between devices makes these High CMR Intelligent Power Module optocouplers an excellent solution for improving inverter efficiency through reduced switching dead time. The ACPL-M483 has an increased common mode transient immunity of 30kV/µs minimum at VCM = 1000V guaranteed over wide operating temperature range.
High Speed Logic Output Optocoupler, Totem Pole, 1-Ch, SO Product overview: ACPL-M483-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M483-000E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 5-SO
Logic Output Optocouplers IPM Inverting
OPTOCOUPLER, IPM GATE DRIVE, 0.5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:7mA; No. of Channels:1Channels; RoHS Compliant: Yes
| Broadcom Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-M483-000E | 902-ACPL-M483-000E | 516-3706-ND | ACPL-M483-000E | 58Y4345 |
| Product Name | Reverse Logic High CMR Intelligent Power Module and Gate Drive Interface Optocoupler | Signal Isolator and Optocoupler | Logic Output Optoisolators | Logic Output Optocouplers | Optocoupler, Ipm Gate Drive, 0.5Kv; No. Of Channels Broadcom |
| Input | DC | DC | DC | 7mA | |
| Package Type | SO-5 Package | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | |||
| Mounting Option | Surface Mount | Rail/Tube | Surface Mount | SOP | |
| Emitter | GaAsP LED | ||||
| Forward Current | 4 milliamps | 10 milliamps |