Broadcom ACPL-M21L-060E Optocoupler
Broadcom ACPL-M21L-060E Optocoupler
Broadcom ACPL-M21L-060E Optocoupler
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 5-SO
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 2305309 | 516-3952-ND |
| Product Name | Optocouplers | Logic Output Optoisolators |
| Approvals | RoHS Compliant | |
| Mounting Option | SO | Surface Mount |
| Input | DC | |
| Output | Push-Pull, Totem Pole | |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" |