Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Phototx Coupler Single, LF+T/R+VDE
Phototx Coupler Single, LF+T/R+VDE
Phototx Coupler Single, LF+T/R+VDE
Transistor Output Optocouplers 3000Vrms 50% CTR
Transistor Output Optocoupler, Half Pitch, 1, 3 kV, 200 %, 50 mA, SSOP, 4 RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR O/P VDE; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2465-2-ND | 2619698 | ACPL-217-56CE | 58Y4409 | 41AH1845 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Transistor Output Optocouplers | Transistor Output Optocoupler, Half Pitch, 1, 3 Kv, 200 %, 50 Ma, Ssop, 4 Rohs Compliant Broadcom | Optocoupler, Transistor O/p Vde; No. Of Channels Broadcom |
| Input | DC | DC | |||
| Output | Phototransistor | ||||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | ||||
| Mounting Option | Surface Mount | SO-4 | SOIC | ||
| Isolation Voltage | 3750 volts | 3000 volts |