Broadcom Inc. SMD 5kV SOIC Signal Isolator and Optocoupler ACPL-K64L-560E

Description
2-Ch 10Mbps Optocoupler, 5kV Isolation, SOIC, Surface Mount Product overview: ACPL-K64L-560E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-K64L-560E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch 10Mbps Optocoupler, 5kV Isolation, SOIC, Surface Mount Product overview: ACPL-K64L-560E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-K64L-560E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV SOIC Signal Isolator and Optocoupler
902-ACPL-K64L-560E
SMD 5kV SOIC Signal Isolator and Optocoupler 902-ACPL-K64L-560E
2-Ch 10Mbps Optocoupler, 5kV Isolation, SOIC, Surface Mount Product overview: ACPL-K64L-560E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-K64L-560E can be used for catalog matching and distributor lookup.

2-Ch 10Mbps Optocoupler, 5kV Isolation, SOIC, Surface Mount Product overview: ACPL-K64L-560E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-K64L-560E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocouplers - 1743618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1743618
Optocouplers 1743618
Optocoupler (10MBd),LF+T/R+VDE+U L

Optocoupler (10MBd),LF+T/R+VDE+UL

Supplier's Site
Optocouplers - 1744140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1744140
Optocouplers 1744140
Optocoupler (10MBd),LF+T/R+VDE+U L

Optocoupler (10MBd),LF+T/R+VDE+UL

Supplier's Site
Logic Output Optoisolators - 516-3141-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3141-2-ND
Logic Output Optoisolators 516-3141-2-ND
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO Stretched

Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO Stretched

Buy Now Datasheet
Logic Output Optoisolators - 516-3141-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3141-6-ND
Logic Output Optoisolators 516-3141-6-ND
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO Stretched

Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO Stretched

Buy Now Datasheet
Logic Output Optoisolators - 516-3141-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3141-1-ND
Logic Output Optoisolators 516-3141-1-ND
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO Stretched

Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO Stretched

Buy Now Datasheet
Optocoupler, Digital, 5Kv, Sso-8; No. Of Channels Broadcom - 71AC2767 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 5Kv, Sso-8; No. Of Channels Broadcom
71AC2767
Optocoupler, Digital, 5Kv, Sso-8; No. Of Channels Broadcom 71AC2767
OPTOCOUPLER, DIGITAL, 5KV, SSO-8; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:SSO; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 5KV, SSO-8; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:SSO; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-K64L-560E
High Speed Optocouplers ACPL-K64L-560E
High Speed Optocouplers 10MBd Optocoupler

High Speed Optocouplers 10MBd Optocoupler

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-ACPL-K64L-560E 1743618 516-3141-2-ND 71AC2767 ACPL-K64L-560E
Product Name SMD 5kV SOIC Signal Isolator and Optocoupler Optocouplers Logic Output Optoisolators Optocoupler, Digital, 5Kv, Sso-8; No. Of Channels Broadcom High Speed Optocouplers
Input DC AC; DC DC
Mounting Option Cut Tape Surface mount Surface Mount SSO
Output Cmos Push-Pull, Totem Pole
Approvals RoHS Compliant
Rise Time 0.0120 µs 0.0120 µs
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8237AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details