Optoisolator Darlington with Base Output 5000Vrms 2 Channel 8-SO Stretched
Optoisolator Darlington with Base Output 5000Vrms 2 Channel 8-SO Stretched
Optoisolator Darlington with Base Output 5000Vrms 2 Channel 8-SO Stretched
OPTOCOUPLER, DARLINGTON, 5KV, SSO-8 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-K73A-560EDKR-ND | 68AH8787 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Darlington, 5Kv, Sso-8 Rohs Compliant Broadcom |
| Input | AC; DC | |
| Output | Photodarlington | |
| Package Type | "8-SOIC (0.268"", 6.81mm Width)" |