The ACPL-224-500E photocoupler is an AC-input dual-channel half-pitch phototransistor optocoupler each of which contains 2 light emitting diodes connected inversely parallel and optically coupled to 2 separate phototransistors.
Likewise, the ACPL-244-500E is an AC-input quad channel half-pitch phototransistor optocoupler each of which contains 2 light emitting diodes connected inversely parallel & optically coupled to 4 separate phototransistors.
For both devices, the input-output isolation voltage is rated at 3,000 VRMS. Response time, tr, is 2μs typically, while minimum CTR is 20% at input current of ±1 mA.
Optoisolator Transistor Output 3000Vrms 2 Channel 8-SO
Optoisolator Transistor Output 3000Vrms 2 Channel 8-SO
Optoisolator Transistor Output 3000Vrms 2 Channel 8-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 1011655-ACPL-224-500
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 2
Vce Saturation (Max): 400mV
Isolation Voltage: 3000Vrms
Family Name: ACPL-224
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 8-SO
Minimum DC Current Transfer Ratio: 20% @ 1mA
Maximum DC Current Transfer Ratio: 400% @ 1mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Introduction Date: November 15, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Optocoupler AC i/p 2-CH, Trans o/p SOIC8
Optocoupler AC i/p 2-CH, Trans o/p SOIC8
Optocoupler AC i/p 2-CH, Trans o/p SOIC8
Transistor Output Optocoupler, Half Pitch, 2, 3 kV, 20 %, 50 mA, SOIC, 8 RoHS Compliant: Yes
OPTOCOUPLER, DUAL, SMD, AC I/P; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers AC Phototx Coupler
| Broadcom Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-224-500E | 516-3753-6-ND | 1011655-ACPL-224-500E | 6936772 | 6936772P | 58Y4411 | 58Y4410 | ACPL-224-500E |
| Product Name | AC Input, Multi-channel half-pitch phototransistor optocouplers | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - ACPL-224-500E | Optocouplers | Optocouplers | Transistor Output Optocoupler, Half Pitch, 2, 3 Kv, 20 %, 50 Ma, Soic, 8 Rohs Compliant Broadcom | Optocoupler, Dual, Smd, Ac I/p; No. Of Channels Broadcom | Transistor Output Optocouplers |
| Input | AC | AC; DC | AC; DC; AC, DC | AC | AC | |||
| Output | Phototransistor | Phototransistor | Phototransistor; Transistor | Phototransistor; Transistor | ||||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-4 | RoHS Compliant | RoHS Compliant | |||||
| Package Type | 8-Pin SO | "8-SOIC (0.173"", 4.40mm Width)" | ||||||
| Mounting Option | Surface Mount | Surface Mount | Surface Mount; 8-SO | Surface mount | SOIC | SOIC |