Broadcom Inc. Automotive R²Coupler™ Optically Isolated Sigma-Delta Modulator ACPL-C797T-000E

Description
The Avago ACPL-C797T is an optically isolated 1-bit, 2nd order Sigma-Delta (σ-δ) modulator device that is automotive qualified per AEC-Q100 Grade 1. The device converts an analog input signal into a high speed data stream with galvanic isolation based on optical coupling technology. The device operates from a 5V power supply, and has a dynamic range of 79 dB. The differential input range of ±200 mV (full scale ±320 mV) is ideal for direct connection to shunt resistors or other low level signal sources in applications such as motor phase current measurement. The ACPL-C797T isolated modulator converts a low bandwidth analog input into a high speed 1-bit data stream by means of Sigma-Delta (σ-δ) over-sampling modulator. The modulator data and on-chip sampling clock are encoded and transmitted across the isolation barrier where they are recovered and decoded into separate high speed clock and data channels. Combined with superior optical coupling technology, the modulator delivers high noise margin and excellent immunity against isolation-mode transients. Offered in a compact, surface mount stretched SO-8 package, the device delivers the reliability, small size, superior isolation and stable performance across automotive temperature range that motor drive designers need to accurately measure current. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.
Datasheet
Description
The Avago ACPL-C797T is an optically isolated 1-bit, 2nd order Sigma-Delta (σ-δ) modulator device that is automotive qualified per AEC-Q100 Grade 1. The device converts an analog input signal into a high speed data stream with galvanic isolation based on optical coupling technology. The device operates from a 5V power supply, and has a dynamic range of 79 dB. The differential input range of ±200 mV (full scale ±320 mV) is ideal for direct connection to shunt resistors or other low level signal sources in applications such as motor phase current measurement. The ACPL-C797T isolated modulator converts a low bandwidth analog input into a high speed 1-bit data stream by means of Sigma-Delta (σ-δ) over-sampling modulator. The modulator data and on-chip sampling clock are encoded and transmitted across the isolation barrier where they are recovered and decoded into separate high speed clock and data channels. Combined with superior optical coupling technology, the modulator delivers high noise margin and excellent immunity against isolation-mode transients. Offered in a compact, surface mount stretched SO-8 package, the device delivers the reliability, small size, superior isolation and stable performance across automotive temperature range that motor drive designers need to accurately measure current. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive R²Coupler™ Optically Isolated Sigma-Delta Modulator - ACPL-C797T-000E - Broadcom Inc.
San Jose, CA, USA
Automotive R²Coupler™ Optically Isolated Sigma-Delta Modulator
ACPL-C797T-000E
Automotive R²Coupler™ Optically Isolated Sigma-Delta Modulator ACPL-C797T-000E
The Avago ACPL-C797T is an optically isolated 1-bit, 2nd order Sigma-Delta (σ-δ) modulator device that is automotive qualified per AEC-Q100 Grade 1. The device converts an analog input signal into a high speed data stream with galvanic isolation based on optical coupling technology. The device operates from a 5V power supply, and has a dynamic range of 79 dB. The differential input range of ±200 mV (full scale ±320 mV) is ideal for direct connection to shunt resistors or other low level signal sources in applications such as motor phase current measurement. The ACPL-C797T isolated modulator converts a low bandwidth analog input into a high speed 1-bit data stream by means of Sigma-Delta (σ-δ) over-sampling modulator. The modulator data and on-chip sampling clock are encoded and transmitted across the isolation barrier where they are recovered and decoded into separate high speed clock and data channels. Combined with superior optical coupling technology, the modulator delivers high noise margin and excellent immunity against isolation-mode transients. Offered in a compact, surface mount stretched SO-8 package, the device delivers the reliability, small size, superior isolation and stable performance across automotive temperature range that motor drive designers need to accurately measure current. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.

The Avago ACPL-C797T is an optically isolated 1-bit, 2nd order Sigma-Delta (Σ-Δ) modulator device that is automotive qualified per AEC-Q100 Grade 1. The device converts an analog input signal into a high speed data stream with galvanic isolation based on optical coupling technology. The device operates from a 5V power supply, and has a dynamic range of 79 dB. The differential input range of ±200 mV (full scale ±320 mV) is ideal for direct connection to shunt resistors or other low level signal sources in applications such as motor phase current measurement.

The ACPL-C797T isolated modulator converts a low bandwidth analog input into a high speed 1-bit data stream by means of Sigma-Delta (Σ-Δ) over-sampling modulator. The modulator data and on-chip sampling clock are encoded and transmitted across the isolation barrier where they are recovered and decoded into separate high speed clock and data channels. Combined with superior optical coupling technology, the modulator delivers high noise margin and excellent immunity against isolation-mode transients.

Offered in a compact, surface mount stretched SO-8 package, the device delivers the reliability, small size, superior isolation and stable performance across automotive temperature range that motor drive designers need to accurately measure current. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.

Supplier's Site
Optocoupler, Isolated, 5Kv, Sso-8; No. Of Channels Broadcom - 58Y4322 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Isolated, 5Kv, Sso-8; No. Of Channels Broadcom
58Y4322
Optocoupler, Isolated, 5Kv, Sso-8; No. Of Channels Broadcom 58Y4322
OPTOCOUPLER, ISOLATED, 5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channel RoHS Compliant: Yes

OPTOCOUPLER, ISOLATED, 5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number ACPL-C797T-000E 58Y4322
Product Name Automotive R²Coupler™ Optically Isolated Sigma-Delta Modulator Optocoupler, Isolated, 5Kv, Sso-8; No. Of Channels Broadcom
Input DC
Approvals IEC/EN/DIN EN 60747-5-5: 1414, UL 1577: 5000 VRMS/1 Minute Isolation Voltage, CSA: Component Acceptance Notice #5
Package Type SS-08
Mounting Option Surface Mount SSO
Rise Time 0.0050 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 448-1ED3142MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details