Broadcom Inc. SMD 3.75kV Signal Isolator and Optocoupler ACPL-4800-300E

Description
1-Ch 5Mbps Optocoupler, 3.75kV Isolation, SMD, Totem Pole Product overview: ACPL-4800-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-4800-300E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch 5Mbps Optocoupler, 3.75kV Isolation, SMD, Totem Pole Product overview: ACPL-4800-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-4800-300E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.75kV Signal Isolator and Optocoupler
902-ACPL-4800-300E
SMD 3.75kV Signal Isolator and Optocoupler 902-ACPL-4800-300E
1-Ch 5Mbps Optocoupler, 3.75kV Isolation, SMD, Totem Pole Product overview: ACPL-4800-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-4800-300E can be used for catalog matching and distributor lookup.

1-Ch 5Mbps Optocoupler, 3.75kV Isolation, SMD, Totem Pole Product overview: ACPL-4800-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-4800-300E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - ACPL-4800-300E - 1011684-ACPL-4800-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-4800-300E
1011684-ACPL-4800-300E
Optoisolators - Logic Output - ACPL-4800-300E 1011684-ACPL-4800-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1011684-ACPL-4800-30 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 30kV/μs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 16ns, 20ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1011684-ACPL-4800-300E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 30kV/μs
Propagation Delay tpLH / tpHL (Max): 350ns, 350ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 20 V
Rise and Fall Time: 16ns, 20ns
Channel Output Current: 25mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Logic Output Optoisolators - 516-2620-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2620-5-ND
Logic Output Optoisolators 516-2620-5-ND
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-4800-300E
Logic Output Optocouplers ACPL-4800-300E
Logic Output Optocouplers 4.5-20Vcc 250ns PWD

Logic Output Optocouplers 4.5-20Vcc 250ns PWD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-ACPL-4800-300E 1011684-ACPL-4800-300E 516-2620-5-ND ACPL-4800-300E
Product Name SMD 3.75kV Signal Isolator and Optocoupler Optoisolators - Logic Output - ACPL-4800-300E Logic Output Optoisolators Logic Output Optocouplers
Input DC DC; DC DC
Output TOTEM POLE Push-Pull, Totem Pole Push-Pull, Totem Pole
Mounting Option Rail/Tube Surface Mount; 8-DIP Gull Wing Surface Mount
Isolation Voltage 3750 volts 3750 volts 3750 volts
Forward Current 10 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2303314 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8230AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details