Broadcom Inc. Isolators - Gate Drivers ACPL-32JT-500E

Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-32JT-500E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
ACPL-32JT-500E-ND
Isolators - Gate Drivers ACPL-32JT-500E-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC

Buy Now Datasheet
Isolators - Gate Drivers - ACPL-32JT-500E - 713281-ACPL-32JT-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-32JT-500E
713281-ACPL-32JT-500E
Isolators - Gate Drivers - ACPL-32JT-500E 713281-ACPL-32JT-500E
Manufacturer: Broadcom Limited Win Source Part Number: 713281-ACPL-32JT-500 E Packaging: Tape and Reel Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 750mA, 1A Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: ACPL-32JT Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 140ns Alternative Parts (Cross-Reference): ACPL-32JT-000E; Introduction Date: October 16, 2013 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 850 MSL Level: 1 (Unlimited) Rise / Fall Time: 70ns, 35ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 18V ~ 22V

Manufacturer: Broadcom Limited
Win Source Part Number: 713281-ACPL-32JT-500E
Packaging: Tape and Reel
Mounting Style: SMD
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 750mA, 1A
Voltage - Isolation: 5000Vrms
Current - Peak Output: 2.5A
Family Name: ACPL-32JT
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns
Pulse Width Distortion (Maximum): 140ns
Alternative Parts (Cross-Reference): ACPL-32JT-000E;
Introduction Date: October 16, 2013
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 850
MSL Level: 1 (Unlimited)
Rise / Fall Time: 70ns, 35ns
Voltage - Forward (Vf): 1.55V
Voltage - Output Supply: 18V ~ 22V

Buy Now
Optocoupler, Gate Drive, 5Kv, Soic-16 Rohs Compliant Broadcom - 31AJ4457 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Soic-16 Rohs Compliant Broadcom
31AJ4457
Optocoupler, Gate Drive, 5Kv, Soic-16 Rohs Compliant Broadcom 31AJ4457
OPTOCOUPLER, GATE DRIVE, 5KV, SOIC-16 ROHS COMPLIANT: YES

OPTOCOUPLER, GATE DRIVE, 5KV, SOIC-16 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-32JT-500E
Logic Output Optocouplers ACPL-32JT-500E
Logic Output Optocouplers Auto Optocoupler T/RLF

Logic Output Optocouplers Auto Optocoupler T/RLF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-32JT-500E-ND 713281-ACPL-32JT-500E 31AJ4457 ACPL-32JT-500E
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - ACPL-32JT-500E Optocoupler, Gate Drive, 5Kv, Soic-16 Rohs Compliant Broadcom Logic Output Optocouplers
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details