Broadcom Inc. Automotive Gate Drive Optocoupler with R²Coupler™ Isolation ACPL-34JT-000E

Description
Avago's 2.5 Amp R2Coupler, Automotive Gate Drive Optocoupler features fast propagation delay with excellent timing skew performance. Smart features that are integrated to protect the IGBT include IGBT desaturation sensing with soft-shutdown protection and fault feedback, under voltage lockout and feedback and active Miller current clamping. This full feature and easy-to-implement IGBT gate drive optocoupler comes in a compact, surface-mountable SO-16 package for space-saving. It is suitable for traction power train inverter, power convertere, battery charger, air-con and oil pump motor drivers in HEV and EV applications and satisfies automotive AEC-Q100 semiconductor requirements. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical in automotive and high temperature industrial applications.
Request a Quote Datasheet
Description
Avago's 2.5 Amp R2Coupler, Automotive Gate Drive Optocoupler features fast propagation delay with excellent timing skew performance. Smart features that are integrated to protect the IGBT include IGBT desaturation sensing with soft-shutdown protection and fault feedback, under voltage lockout and feedback and active Miller current clamping. This full feature and easy-to-implement IGBT gate drive optocoupler comes in a compact, surface-mountable SO-16 package for space-saving. It is suitable for traction power train inverter, power convertere, battery charger, air-con and oil pump motor drivers in HEV and EV applications and satisfies automotive AEC-Q100 semiconductor requirements. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical in automotive and high temperature industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Gate Drive Optocoupler with R²Coupler™ Isolation - ACPL-34JT-000E - Broadcom Inc.
San Jose, CA, USA
Automotive Gate Drive Optocoupler with R²Coupler™ Isolation
ACPL-34JT-000E
Automotive Gate Drive Optocoupler with R²Coupler™ Isolation ACPL-34JT-000E
Avago's 2.5 Amp R2Coupler, Automotive Gate Drive Optocoupler features fast propagation delay with excellent timing skew performance. Smart features that are integrated to protect the IGBT include IGBT desaturation sensing with soft-shutdown protection and fault feedback, under voltage lockout and feedback and active Miller current clamping. This full feature and easy-to-implement IGBT gate drive optocoupler comes in a compact, surface-mountable SO-16 package for space-saving. It is suitable for traction power train inverter, power convertere, battery charger, air-con and oil pump motor drivers in HEV and EV applications and satisfies automotive AEC-Q100 semiconductor requirements. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical in automotive and high temperature industrial applications.

Avago's 2.5 Amp R2Coupler, Automotive Gate Drive Optocoupler features fast propagation delay with excellent timing skew performance. Smart features that are integrated to protect the IGBT include IGBT desaturation sensing with soft-shutdown protection and fault feedback, under voltage lockout and feedback and active Miller current clamping.
This full feature and easy-to-implement IGBT gate drive optocoupler comes in a compact, surface-mountable SO-16 package for space-saving. It is suitable for traction power train inverter, power convertere, battery charger, air-con and oil pump motor drivers in HEV and EV applications and satisfies automotive AEC-Q100 semiconductor requirements.
Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical in automotive and high temperature industrial applications.

Supplier's Site
Isolators - Gate Drivers - ACPL-34JT-000E - 1011680-ACPL-34JT-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-34JT-000E
1011680-ACPL-34JT-000E
Isolators - Gate Drivers - ACPL-34JT-000E 1011680-ACPL-34JT-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1011680-ACPL-34JT-00 0E Packaging: Tube/Rail Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 0.75A, 1A Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 30kV/μs Propagation Delay tpLH / tpHL (Max): 250ns, 280ns Isolation Voltage: 5000Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 15 V to 25 V Rise and Fall Time: 60ns, 50ns Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 45

Manufacturer: Broadcom Limited
Win Source Part Number: 1011680-ACPL-34JT-000E
Packaging: Tube/Rail
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 0.75A, 1A
Forward Voltage: 1.55V
Number of Channels: 1
Common Mode Transient Immunity (Min): 30kV/μs
Propagation Delay tpLH / tpHL (Max): 250ns, 280ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 100ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 15 V to 25 V
Rise and Fall Time: 60ns, 50ns
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 45

Buy Now Datasheet
Isolators - Gate Drivers - 516-3285-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3285-5-ND
Isolators - Gate Drivers 516-3285-5-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-34JT-000E
High Speed Optocouplers ACPL-34JT-000E
High Speed Optocouplers Optocouplers

High Speed Optocouplers Optocouplers

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-34JT-000E 1011680-ACPL-34JT-000E 516-3285-5-ND ACPL-34JT-000E
Product Name Automotive Gate Drive Optocoupler with R²Coupler™ Isolation Isolators - Gate Drivers - ACPL-34JT-000E Isolators - Gate Drivers High Speed Optocouplers
Input DC
Approvals RoHS,UL1577, CSA, IEC/EN/DIN EN 60747-5-5
Package Type SO-16 "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount; 16-SO Surface Mount
Isolation Voltage 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-5203-2-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details