Broadcom Inc. Ultra Low Power 10MBd Digital CMOS Optocoupler ACPL-C61L-000E

Description
ACPL-C61L Digital CMOS Optocoupler that combines a AlGaAs light emitting diode with a integrated high gain photo detector addresses low power needs. The optocoupler consumes extremely low power, at maximum 1.5mA IDD across temperature. The forward current is as low as 3mA and thus allows direct current drive by most microprocessors. ACPL-C61L has internal clearance of 0.5 mm, and is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 1230 VPEAK for reinforced insulation. ACPL-C61L supports both 3.3V and 5V supply voltages with guaranteed AC and DC operational parameters from –40˚C to +105˚C. The output of the detector IC is a CMOS output. An enable input allows the detector output to be strobed. The internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/μs. ACPL-C61L is suitable for high speed logic interfacing, while consuming extremely low power. The ACPL-C61L Digtial CMOS Optocouplers are available in a stretched SO-8 package.
Request a Quote Datasheet
Description
ACPL-C61L Digital CMOS Optocoupler that combines a AlGaAs light emitting diode with a integrated high gain photo detector addresses low power needs. The optocoupler consumes extremely low power, at maximum 1.5mA IDD across temperature. The forward current is as low as 3mA and thus allows direct current drive by most microprocessors. ACPL-C61L has internal clearance of 0.5 mm, and is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 1230 VPEAK for reinforced insulation. ACPL-C61L supports both 3.3V and 5V supply voltages with guaranteed AC and DC operational parameters from –40˚C to +105˚C. The output of the detector IC is a CMOS output. An enable input allows the detector output to be strobed. The internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/μs. ACPL-C61L is suitable for high speed logic interfacing, while consuming extremely low power. The ACPL-C61L Digtial CMOS Optocouplers are available in a stretched SO-8 package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power 10MBd Digital CMOS Optocoupler - ACPL-C61L-000E - Broadcom Inc.
San Jose, CA, USA
Ultra Low Power 10MBd Digital CMOS Optocoupler
ACPL-C61L-000E
Ultra Low Power 10MBd Digital CMOS Optocoupler ACPL-C61L-000E
ACPL-C61L Digital CMOS Optocoupler that combines a AlGaAs light emitting diode with a integrated high gain photo detector addresses low power needs. The optocoupler consumes extremely low power, at maximum 1.5mA IDD across temperature. The forward current is as low as 3mA and thus allows direct current drive by most microprocessors. ACPL-C61L has internal clearance of 0.5 mm, and is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 1230 VPEAK for reinforced insulation. ACPL-C61L supports both 3.3V and 5V supply voltages with guaranteed AC and DC operational parameters from –40˚C to +105˚C. The output of the detector IC is a CMOS output. An enable input allows the detector output to be strobed. The internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/μs. ACPL-C61L is suitable for high speed logic interfacing, while consuming extremely low power. The ACPL-C61L Digtial CMOS Optocouplers are available in a stretched SO-8 package.

ACPL-C61L Digital CMOS Optocoupler that combines a AlGaAs light emitting diode with a integrated high gain photo detector addresses low power needs. The optocoupler consumes extremely low power, at maximum 1.5mA IDD across temperature. The forward current is as low as 3mA and thus allows direct current drive by most microprocessors.
ACPL-C61L has internal clearance of 0.5 mm, and is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 1230 VPEAK for reinforced insulation.
ACPL-C61L supports both 3.3V and 5V supply voltages with guaranteed AC and DC operational parameters from –40˚C to +105˚C. The output of the detector IC is a CMOS output. An enable input allows the detector output to be strobed. The internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/μs.
ACPL-C61L is suitable for high speed logic interfacing, while consuming extremely low power.
The ACPL-C61L Digtial CMOS Optocouplers are available in a stretched SO-8 package.

Supplier's Site
Singapore, Singapore
5kV Signal Isolator and Optocoupler
902-ACPL-C61L-000E
5kV Signal Isolator and Optocoupler 902-ACPL-C61L-000E
5kV Optocoupler, 10MBps, SOP-8, 1-Ch, Totem Pole Product overview: ACPL-C61L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-C61L-000E can be used for catalog matching and distributor lookup.

5kV Optocoupler, 10MBps, SOP-8, 1-Ch, Totem Pole Product overview: ACPL-C61L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-C61L-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-3789-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3789-ND
Logic Output Optoisolators 516-3789-ND
Logic Output Optoisolator 10MBd Tri-State 5000Vrms 1 Channel 20kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 10MBd Tri-State 5000Vrms 1 Channel 20kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-C61L-000E
High Speed Optocouplers ACPL-C61L-000E
High Speed Optocouplers Isolation Amplifier

High Speed Optocouplers Isolation Amplifier

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-C61L-000E 902-ACPL-C61L-000E 516-3789-ND ACPL-C61L-000E
Product Name Ultra Low Power 10MBd Digital CMOS Optocoupler 5kV Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC DC
Output Photodetector TOTEM POLE Tri-State
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Rail/Tube Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 336-4679-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details