Broadcom Inc. Isolated Sigma-Delta Modulator; No. Of Channels Broadcom ACPL-7970-300E

Description
ISOLATED SIGMA-DELTA MODULATOR; No. of Channels:-; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:400mA RoHS Compliant: Yes
Datasheet
Description
ISOLATED SIGMA-DELTA MODULATOR; No. of Channels:-; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:400mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Sigma-Delta Modulator; No. Of Channels Broadcom - 36AJ8126 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Sigma-Delta Modulator; No. Of Channels Broadcom
36AJ8126
Isolated Sigma-Delta Modulator; No. Of Channels Broadcom 36AJ8126
ISOLATED SIGMA-DELTA MODULATOR; No. of Channels:-; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:400mA RoHS Compliant: Yes

ISOLATED SIGMA-DELTA MODULATOR; No. of Channels:-; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 36AJ8126
Product Name Isolated Sigma-Delta Modulator; No. Of Channels Broadcom
Input 400mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5080NPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 4 Leads"
View Details
3 suppliers