Broadcom Inc. Isolators - Gate Drivers ACPL-K342-560E

Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-4117-2-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-4117-2-ND
Isolators - Gate Drivers 516-4117-2-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - 516-4117-6-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-4117-6-ND
Isolators - Gate Drivers 516-4117-6-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - 516-4117-1-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-4117-1-ND
Isolators - Gate Drivers 516-4117-1-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - ACPL-K342-560E - 909214-ACPL-K342-560E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-K342-560E
909214-ACPL-K342-560E
Isolators - Gate Drivers - ACPL-K342-560E 909214-ACPL-K342-560E
Manufacturer: Broadcom Limited Win Source Part Number: 909214-ACPL-K342-560 E Operating Temperature Range: -40°C ~ 105°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 8-SO Stretched Package: 8-SOIC (0.268", 6.81mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-K342 Categories: Isolators Case / Package: 8-SO Stretched ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4117-2, 516-4117-1, 516-4117-6, ACPL-K342-560E-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 909214-ACPL-K342-560E
Operating Temperature Range: -40°C ~ 105°C
Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 8-SO Stretched
Package: 8-SOIC (0.268", 6.81mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-K342
Categories: Isolators
Case / Package: 8-SO Stretched
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-4117-2, 516-4117-1, 516-4117-6, ACPL-K342-560E-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-K342-560E
Logic Output Optocouplers ACPL-K342-560E
Logic Output Optocouplers Optocoupler

Logic Output Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-4117-2-ND 909214-ACPL-K342-560E ACPL-K342-560E
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - ACPL-K342-560E Logic Output Optocouplers
Package Type "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SO Stretched
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 863-SI8233BB-AM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details