Broadcom Inc. Low Power 1 MBd Digital Optocoupler ACPL-054L-000E

Description
The Avago ACPL-054L (dual-channel, SO-8 package) optocoupler is a low power, low input current, open-collector output digital optocoupler ACPL-054L uses an insulating layer between the light emitting diode and an integrated photon detector providing electrical insulation between the input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance. ACPL-054L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 130% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog application.
Request a Quote Datasheet
Description
The Avago ACPL-054L (dual-channel, SO-8 package) optocoupler is a low power, low input current, open-collector output digital optocoupler ACPL-054L uses an insulating layer between the light emitting diode and an integrated photon detector providing electrical insulation between the input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance. ACPL-054L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 130% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power 1 MBd Digital Optocoupler - ACPL-054L-000E - Broadcom Inc.
San Jose, CA, USA
Low Power 1 MBd Digital Optocoupler
ACPL-054L-000E
Low Power 1 MBd Digital Optocoupler ACPL-054L-000E
The Avago ACPL-054L (dual-channel, SO-8 package) optocoupler is a low power, low input current, open-collector output digital optocoupler ACPL-054L uses an insulating layer between the light emitting diode and an integrated photon detector providing electrical insulation between the input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance. ACPL-054L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 130% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog application.

The Avago ACPL-054L (dual-channel, SO-8 package) optocoupler is a low power, low input current, open-collector output digital optocoupler
ACPL-054L uses an insulating layer between the light emitting diode and an integrated photon detector providing electrical insulation between the input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance.
ACPL-054L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 130% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog application.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-2161-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2161-5-ND
Transistor, Photovoltaic Output Optoisolators 516-2161-5-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO Tall

Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO Tall

Buy Now Datasheet
Optocouplers - 7687865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7687865
Optocouplers 7687865
Optocoupler dual transistor O/P,SO8

Optocoupler dual transistor O/P,SO8

Supplier's Site
Optocouplers - 9226743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9226743
Optocouplers 9226743
Optocoupler dual transistor O/P,SO8

Optocoupler dual transistor O/P,SO8

Supplier's Site
Optocouplers - 7687865P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7687865P
Optocouplers 7687865P
Optocoupler dual transistor O/P,SO8

Optocoupler dual transistor O/P,SO8

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-054L-000E
High Speed Optocouplers ACPL-054L-000E
High Speed Optocouplers Optocouplers 1MBd

High Speed Optocouplers Optocouplers 1MBd

Buy Now Datasheet
Transistor Output Optocoupler, Low Power, 2, 3.75 Kv, 93 %, 20 Ma, Soic, 8 Rohs Compliant Broadcom - 58Y4390 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Low Power, 2, 3.75 Kv, 93 %, 20 Ma, Soic, 8 Rohs Compliant Broadcom
58Y4390
Transistor Output Optocoupler, Low Power, 2, 3.75 Kv, 93 %, 20 Ma, Soic, 8 Rohs Compliant Broadcom 58Y4390
Transistor Output Optocoupler, Low Power, 2, 3.75 kV, 93 %, 20 mA, SOIC, 8 RoHS Compliant: Yes

Transistor Output Optocoupler, Low Power, 2, 3.75 kV, 93 %, 20 mA, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-054L-000E 516-2161-5-ND 7687865 7687865P ACPL-054L-000E 58Y4390
Product Name Low Power 1 MBd Digital Optocoupler Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers High Speed Optocouplers Transistor Output Optocoupler, Low Power, 2, 3.75 Kv, 93 %, 20 Ma, Soic, 8 Rohs Compliant Broadcom
Input DC DC DC DC
Output Photodiode Phototransistor Phototransistor; Transistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-5 RoHS Compliant RoHS Compliant
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Flatpack Surface Mount Surface mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8220BB-A-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details