Broadcom Inc. AC-Input, Multi-channel Half-pitch phototransistor optocouplers ACPL-244-500E

Description
Tthe ACPL-244-500E is an AC-input quad channel half-pitch phototransistor optocoupler each of which contains 2 light emitting diodes connected inversely parallel & optically coupled to 4 separate phototransistors. The ACPL-224-500E is an AC-input dual channel half-pitch transistor optocoupler each of which contains 2 light emitting diodes connected inversely parallel & optically coupled to 2 separate phototransistors. For both devices, the input-output isolation voltage is rated at 3,000 VRMS. Response time, tr, is 2μs typically, while minimum CTR is 20% at input current of ±1 mA.
Request a Quote Datasheet
Description
Tthe ACPL-244-500E is an AC-input quad channel half-pitch phototransistor optocoupler each of which contains 2 light emitting diodes connected inversely parallel & optically coupled to 4 separate phototransistors. The ACPL-224-500E is an AC-input dual channel half-pitch transistor optocoupler each of which contains 2 light emitting diodes connected inversely parallel & optically coupled to 2 separate phototransistors. For both devices, the input-output isolation voltage is rated at 3,000 VRMS. Response time, tr, is 2μs typically, while minimum CTR is 20% at input current of ±1 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-Input, Multi-channel Half-pitch phototransistor optocouplers - ACPL-244-500E - Broadcom Inc.
San Jose, CA, USA
AC-Input, Multi-channel Half-pitch phototransistor optocouplers
ACPL-244-500E
AC-Input, Multi-channel Half-pitch phototransistor optocouplers ACPL-244-500E
Tthe ACPL-244-500E is an AC-input quad channel half-pitch phototransistor optocoupler each of which contains 2 light emitting diodes connected inversely parallel & optically coupled to 4 separate phototransistors. The ACPL-224-500E is an AC-input dual channel half-pitch transistor optocoupler each of which contains 2 light emitting diodes connected inversely parallel & optically coupled to 2 separate phototransistors. For both devices, the input-output isolation voltage is rated at 3,000 VRMS. Response time, tr, is 2μs typically, while minimum CTR is 20% at input current of ±1 mA.

Tthe ACPL-244-500E is an AC-input quad channel half-pitch phototransistor optocoupler each of which contains 2 light emitting diodes connected inversely parallel & optically coupled to 4 separate phototransistors.
The ACPL-224-500E is an AC-input dual channel half-pitch transistor optocoupler each of which contains 2 light emitting diodes connected inversely parallel & optically coupled to 2 separate phototransistors.
For both devices, the input-output isolation voltage is rated at 3,000 VRMS. Response time, tr, is 2μs typically, while minimum CTR is 20% at input current of ±1 mA.

Supplier's Site
Optocouplers - 6936794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6936794
Optocouplers 6936794
Optocoupler AC i/p 4-CH Trans o/p SOIC16

Optocoupler AC i/p 4-CH Trans o/p SOIC16

Supplier's Site
Optocouplers - 6936794P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6936794P
Optocouplers 6936794P
Optocoupler AC i/p 4-CH Trans o/p SOIC16

Optocoupler AC i/p 4-CH Trans o/p SOIC16

Supplier's Site
Optocouplers - 1781570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1781570
Optocouplers 1781570
Optocoupler AC i/p 4-CH Trans o/p SOIC16

Optocoupler AC i/p 4-CH Trans o/p SOIC16

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-2898-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2898-2-ND
Transistor, Photovoltaic Output Optoisolators 516-2898-2-ND
Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2898-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2898-1-ND
Transistor, Photovoltaic Output Optoisolators 516-2898-1-ND
Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2898-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2898-6-ND
Transistor, Photovoltaic Output Optoisolators 516-2898-6-ND
Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-244-500E
Transistor Output Optocouplers ACPL-244-500E
Transistor Output Optocouplers AC Phototx Coupler

Transistor Output Optocouplers AC Phototx Coupler

Buy Now Datasheet
Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 20 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom - 58Y4419 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 20 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom
58Y4419
Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 20 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom 58Y4419
Transistor Output Optocoupler, Half Pitch, 4, 3 kV, 20 %, 50 mA, SOIC, 16 RoHS Compliant: Yes

Transistor Output Optocoupler, Half Pitch, 4, 3 kV, 20 %, 50 mA, SOIC, 16 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 20 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom - 58Y4420 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 20 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom
58Y4420
Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 20 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom 58Y4420
Transistor Output Optocoupler, Half Pitch, 4, 3 kV, 20 %, 50 mA, SOIC, 16 RoHS Compliant: Yes

Transistor Output Optocoupler, Half Pitch, 4, 3 kV, 20 %, 50 mA, SOIC, 16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-244-500E 6936794 6936794P 516-2898-2-ND ACPL-244-500E 58Y4419
Product Name AC-Input, Multi-channel Half-pitch phototransistor optocouplers Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 20 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom
Input AC AC AC AC; DC
Output Phototransistor Phototransistor; Transistor Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-6 RoHS Compliant RoHS Compliant
Package Type 8-Pin SO "16-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount Surface mount SOIC Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8233AB-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details