Broadcom Inc. AC Input, Half-Pitch Phototransistor Optocoupler ACPL-214-500E

Description
The ACPL-214 photocoupler is an AC-input single channel half-pitch phototransistor optocoupler which contains 2 light emitting diodes connected inversely parallel and optically coupled to a phototransistor. It is packaged in a 4-pin SO package. The input-output isolation voltage is rated at 3000 Vrms. Response time, tr, is 2 µs typically, while minimum CTR is 20% at input current of 5 mA.
Request a Quote Datasheet
Description
The ACPL-214 photocoupler is an AC-input single channel half-pitch phototransistor optocoupler which contains 2 light emitting diodes connected inversely parallel and optically coupled to a phototransistor. It is packaged in a 4-pin SO package. The input-output isolation voltage is rated at 3000 Vrms. Response time, tr, is 2 µs typically, while minimum CTR is 20% at input current of 5 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Input, Half-Pitch Phototransistor Optocoupler - ACPL-214-500E - Broadcom Inc.
San Jose, CA, USA
AC Input, Half-Pitch Phototransistor Optocoupler
ACPL-214-500E
AC Input, Half-Pitch Phototransistor Optocoupler ACPL-214-500E
The ACPL-214 photocoupler is an AC-input single channel half-pitch phototransistor optocoupler which contains 2 light emitting diodes connected inversely parallel and optically coupled to a phototransistor. It is packaged in a 4-pin SO package. The input-output isolation voltage is rated at 3000 Vrms. Response time, tr, is 2 µs typically, while minimum CTR is 20% at input current of 5 mA.

The ACPL-214 photocoupler is an AC-input single channel half-pitch phototransistor optocoupler which contains 2 light emitting diodes connected inversely parallel and optically coupled to a phototransistor. It is packaged in a 4-pin SO package.
The input-output isolation voltage is rated at 3000 Vrms. Response time, tr, is 2 µs typically, while minimum CTR is 20% at input current of 5 mA.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-2218-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2218-6-ND
Transistor, Photovoltaic Output Optoisolators 516-2218-6-ND
Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2218-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2218-1-ND
Transistor, Photovoltaic Output Optoisolators 516-2218-1-ND
Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2218-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2218-2-ND
Transistor, Photovoltaic Output Optoisolators 516-2218-2-ND
Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Buy Now Datasheet
Optocouplers - 6936762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6936762
Optocouplers 6936762
Optocoupler AC i/p 1-CH, Trans o/p SOIC4

Optocoupler AC i/p 1-CH, Trans o/p SOIC4

Supplier's Site
Optocouplers - 6936762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6936762P
Optocouplers 6936762P
Optocoupler AC i/p 1-CH, Trans o/p SOIC4

Optocoupler AC i/p 1-CH, Trans o/p SOIC4

Supplier's Site
Optocouplers - 9226677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9226677
Optocouplers 9226677
Optocoupler AC i/p 1-CH, Trans o/p SOIC4

Optocoupler AC i/p 1-CH, Trans o/p SOIC4

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-214-500E
Transistor Output Optocouplers ACPL-214-500E
Transistor Output Optocouplers 3000Vrms 20% CTR

Transistor Output Optocouplers 3000Vrms 20% CTR

Buy Now Datasheet
Optocoupler, Phototransistor, 3000Vrms; No. Of Channels Broadcom - 54M6052 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 3000Vrms; No. Of Channels Broadcom
54M6052
Optocoupler, Phototransistor, 3000Vrms; No. Of Channels Broadcom 54M6052
OPTOCOUPLER, PHOTOTRANSISTOR, 3000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 3000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor, 3000Vrms, Full Reel; No. Of Channels Broadcom - 28X2897 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 3000Vrms, Full Reel; No. Of Channels Broadcom
28X2897
Optocoupler, Phototransistor, 3000Vrms, Full Reel; No. Of Channels Broadcom 28X2897
OPTOCOUPLER, PHOTOTRANSISTOR, 3000VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 3000VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-214-500E 516-2218-6-ND 6936762 6936762P ACPL-214-500E 54M6052
Product Name AC Input, Half-Pitch Phototransistor Optocoupler Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocoupler, Phototransistor, 3000Vrms; No. Of Channels Broadcom
Input AC AC; DC AC AC
Output Phototransistor Phototransistor Phototransistor; Transistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS RoHS Compliant RoHS Compliant
Package Type 4-pin SO "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount Surface Mount Surface mount SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 4990604 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details