Available in either an 8-pin DIP or SO-8 package style respectively, the ACPL-772L or ACPL-072L optocouplers utilize the latest CMOS IC technology to achieve an outstanding 25MBd minimum data rate and 6ns maximum pulse width distortion.
Basic building blocks of this family of products are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
High Speed Logic Output Optocoupler, 1-CH, Push-Pull, 3.75kV Isolation, DIP Product overview: ACPL-772L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-772L-000E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 766936-ACPL-772L-000
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Data Rate: 25MBd
Input Type: Logic
Rise / Fall Time (Typ): 9ns, 8ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACPL-772L
Categories: Isolators
Manufacturer Package: 8-DIP
Output Current per Channel: 10mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns
Introduction Date: October 25, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP
OPTOCOUPLER, DIGITAL, 3.75KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
High Speed Optocouplers 25MBd 6ns PWD
| Broadcom Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-772L-000E | 902-ACPL-772L-000E | 766936-ACPL-772L-000E | 516-2901-ND | 58Y4443 | ACPL-772L-000E |
| Product Name | 3.3V/5V High Speed CMOS Optocoupler | 3.75kV DIP Signal Isolator and Optocoupler | Optoisolators - Logic Output - ACPL-772L-000E | Logic Output Optoisolators | Optocoupler, Digital, 3.75Kv, Dip-8; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | AC; DC | DC | Logic | Logic | ||
| Output | Photodiode | PUSH-PULL | Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Package Type | 300mil Dip-8 | "8-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | Rail/Tube | Through Hole | DIP | ||
| Lead Length | 0.0650 inch (1.65 mm) |