Broadcom Inc. 2.5A Gate Drive Optocoupler with Integrated Desaturation Detection and Fault Status Feedback ACPL-5160-300

Description
The ACPL-5160-300 is a commercial grade hermetically sealed optocoupler in an 16-Pin ceramic DIP package with gull wing lead form and solder dip finish. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details. This family of Avago 2.5A Gate Drive Optocouplers provides Integrated Desaturation (VCE) Detection and Fault Status Feedback for IGBT VCE fault protection in a rugged, hermetically-sealed package. The devices are capable of operation and storage over the full military temperature range and can also be purchased with full MIL-PRF-38534 Class H testing or from the DLA Standard Microcircuit Drawing (SMD) 5962-12236. The ACPL-5160-300 is manufactured and tested on a MIL-PRF-38534 certified line and the Class H version is included in the DLA Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.* This is a highly integrated power control device that incorporates all the necessary components for a complete, isolated IGBT gate drive circuit with fault protection and feedback into one rugged, hermetically sealed package. * SMD pending.
Request a Quote Datasheet
Description
The ACPL-5160-300 is a commercial grade hermetically sealed optocoupler in an 16-Pin ceramic DIP package with gull wing lead form and solder dip finish. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details. This family of Avago 2.5A Gate Drive Optocouplers provides Integrated Desaturation (VCE) Detection and Fault Status Feedback for IGBT VCE fault protection in a rugged, hermetically-sealed package. The devices are capable of operation and storage over the full military temperature range and can also be purchased with full MIL-PRF-38534 Class H testing or from the DLA Standard Microcircuit Drawing (SMD) 5962-12236. The ACPL-5160-300 is manufactured and tested on a MIL-PRF-38534 certified line and the Class H version is included in the DLA Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.* This is a highly integrated power control device that incorporates all the necessary components for a complete, isolated IGBT gate drive circuit with fault protection and feedback into one rugged, hermetically sealed package. * SMD pending.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5A Gate Drive Optocoupler with Integrated Desaturation Detection and Fault Status Feedback - ACPL-5160-300 - Broadcom Inc.
San Jose, CA, USA
2.5A Gate Drive Optocoupler with Integrated Desaturation Detection and Fault Status Feedback
ACPL-5160-300
2.5A Gate Drive Optocoupler with Integrated Desaturation Detection and Fault Status Feedback ACPL-5160-300
The ACPL-5160-300 is a commercial grade hermetically sealed optocoupler in an 16-Pin ceramic DIP package with gull wing lead form and solder dip finish. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details. This family of Avago 2.5A Gate Drive Optocouplers provides Integrated Desaturation (VCE) Detection and Fault Status Feedback for IGBT VCE fault protection in a rugged, hermetically-sealed package. The devices are capable of operation and storage over the full military temperature range and can also be purchased with full MIL-PRF-38534 Class H testing or from the DLA Standard Microcircuit Drawing (SMD) 5962-12236. The ACPL-5160-300 is manufactured and tested on a MIL-PRF-38534 certified line and the Class H version is included in the DLA Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.* This is a highly integrated power control device that incorporates all the necessary components for a complete, isolated IGBT gate drive circuit with fault protection and feedback into one rugged, hermetically sealed package. * SMD pending.

The ACPL-5160-300 is a commercial grade hermetically sealed optocoupler in an 16-Pin ceramic DIP package with gull wing lead form and solder dip finish. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details.

This family of Avago 2.5A Gate Drive Optocouplers provides Integrated Desaturation (VCE) Detection and Fault Status Feedback for IGBT VCE fault protection in a rugged, hermetically-sealed package. The devices are capable of operation and storage over the full military temperature range and can also be purchased with full MIL-PRF-38534 Class H testing or from the DLA Standard Microcircuit Drawing (SMD) 5962-12236. The ACPL-5160-300 is manufactured and tested on a MIL-PRF-38534 certified line and the Class H version is included in the DLA Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.*

This is a highly integrated power control device that incorporates all the necessary components for a complete, isolated IGBT gate drive circuit with fault protection and feedback into one rugged, hermetically sealed package.

* SMD pending.

Supplier's Site
Isolators - Gate Drivers - ACPL-5160-300-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
ACPL-5160-300-ND
Isolators - Gate Drivers ACPL-5160-300-ND
2.5A Gate Driver Optical Coupling 1500VDC 1 Channel 16-SMD Gull Wing

2.5A Gate Driver Optical Coupling 1500VDC 1 Channel 16-SMD Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-5160-300
Logic Output Optocouplers ACPL-5160-300
Logic Output Optocouplers HERMETIC OPTOCOUPLER

Logic Output Optocouplers HERMETIC OPTOCOUPLER

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-5160-300 ACPL-5160-300-ND ACPL-5160-300
Product Name 2.5A Gate Drive Optocoupler with Integrated Desaturation Detection and Fault Status Feedback Isolators - Gate Drivers Logic Output Optocouplers
Input DC
Package Type 59-04, Case 403A, DO-204AL, SOD64, SOD57, SOD87 16-SMD, Gull Wing
Mounting Option Surface Mount; Axial Leads Surface Mount
Power Dissipation 150 to 600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8231AB-B-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details