Broadcom Inc. Plastic Automotive Miniature Isolation Amplifier ACPL-782T-000E

Description
The ACPL-782T automotive isolation amplifier family was designed for current sensing in electronic motor drives and battery system. In a typical implementation, motor currents or battery current flow through an external resistor and the resulting analog voltage drop is sensed by the ACPL-782T. A differential output voltage is created on the other side of the ACPL-782T optical isolation barrier. This differential output voltage is proportional to the motor current and can be converted to a single-ended signal by using an op-amp as shown in the recommended application circuit. Since common-mode voltage swings of several hundred volts in tens of nanoseconds are common in modern switching inverter motor drives, the ACPL-782T was designed to ignore very high common-mode transient slew rates (of at least 10 kV/μs). The high CMR capability of the ACPL-782T isolation amplifier provides the precision and stability needed to accurately monitor motor current in high noise motor control environments, providing for smoother control (less "torque ripple") in various types of motor control applications. The product can also be used for general analog signal isolation applications requiring high accuracy, stability, and linearity under similarly severe noise conditions. For general applications, we recommend the ACPL-782T (gain tolerance of ±3%). For precision applications Avago Technologies offers the ACPL-782T with part-to-part gain tolerance of ±1%. The ACPL-782T utilizes sigma delta (σ−δ) analog-to-digital converter technology, chopper stabilized amplifiers, and a fully differential circuit topology. Together, these features deliver unequaled isolation-mode noise rejection, as well as excellent offset and gain accuracy and stability over time and temperature. This performance is delivered in a compact, auto-insertable, industry standard 8-pin DIP package that meets worldwide regulatory safety standards. (A gull-wing surface mount option #300 is also available).
Description
The ACPL-782T automotive isolation amplifier family was designed for current sensing in electronic motor drives and battery system. In a typical implementation, motor currents or battery current flow through an external resistor and the resulting analog voltage drop is sensed by the ACPL-782T. A differential output voltage is created on the other side of the ACPL-782T optical isolation barrier. This differential output voltage is proportional to the motor current and can be converted to a single-ended signal by using an op-amp as shown in the recommended application circuit. Since common-mode voltage swings of several hundred volts in tens of nanoseconds are common in modern switching inverter motor drives, the ACPL-782T was designed to ignore very high common-mode transient slew rates (of at least 10 kV/μs). The high CMR capability of the ACPL-782T isolation amplifier provides the precision and stability needed to accurately monitor motor current in high noise motor control environments, providing for smoother control (less "torque ripple") in various types of motor control applications. The product can also be used for general analog signal isolation applications requiring high accuracy, stability, and linearity under similarly severe noise conditions. For general applications, we recommend the ACPL-782T (gain tolerance of ±3%). For precision applications Avago Technologies offers the ACPL-782T with part-to-part gain tolerance of ±1%. The ACPL-782T utilizes sigma delta (σ−δ) analog-to-digital converter technology, chopper stabilized amplifiers, and a fully differential circuit topology. Together, these features deliver unequaled isolation-mode noise rejection, as well as excellent offset and gain accuracy and stability over time and temperature. This performance is delivered in a compact, auto-insertable, industry standard 8-pin DIP package that meets worldwide regulatory safety standards. (A gull-wing surface mount option #300 is also available).

Suppliers

Company
Product
Description
Supplier Links
Plastic Automotive Miniature Isolation Amplifier - ACPL-782T-000E - Broadcom Inc.
San Jose, CA, USA
Plastic Automotive Miniature Isolation Amplifier
ACPL-782T-000E
Plastic Automotive Miniature Isolation Amplifier ACPL-782T-000E
The ACPL-782T automotive isolation amplifier family was designed for current sensing in electronic motor drives and battery system. In a typical implementation, motor currents or battery current flow through an external resistor and the resulting analog voltage drop is sensed by the ACPL-782T. A differential output voltage is created on the other side of the ACPL-782T optical isolation barrier. This differential output voltage is proportional to the motor current and can be converted to a single-ended signal by using an op-amp as shown in the recommended application circuit. Since common-mode voltage swings of several hundred volts in tens of nanoseconds are common in modern switching inverter motor drives, the ACPL-782T was designed to ignore very high common-mode transient slew rates (of at least 10 kV/μs). The high CMR capability of the ACPL-782T isolation amplifier provides the precision and stability needed to accurately monitor motor current in high noise motor control environments, providing for smoother control (less "torque ripple") in various types of motor control applications. The product can also be used for general analog signal isolation applications requiring high accuracy, stability, and linearity under similarly severe noise conditions. For general applications, we recommend the ACPL-782T (gain tolerance of ±3%). For precision applications Avago Technologies offers the ACPL-782T with part-to-part gain tolerance of ±1%. The ACPL-782T utilizes sigma delta (σ−δ) analog-to-digital converter technology, chopper stabilized amplifiers, and a fully differential circuit topology. Together, these features deliver unequaled isolation-mode noise rejection, as well as excellent offset and gain accuracy and stability over time and temperature. This performance is delivered in a compact, auto-insertable, industry standard 8-pin DIP package that meets worldwide regulatory safety standards. (A gull-wing surface mount option #300 is also available).

The ACPL-782T automotive isolation amplifier family was designed for current sensing in electronic motor drives and battery system. In a typical implementation, motor currents or battery current flow through an external resistor and the resulting analog voltage drop is sensed by the ACPL-782T. A differential output voltage is created on the other side of the ACPL-782T optical isolation barrier. This differential output voltage is proportional to the motor current and can be converted to a single-ended signal by using an op-amp as shown in the recommended application circuit.
Since common-mode voltage swings of several hundred volts in tens of nanoseconds are common in modern switching inverter motor drives, the ACPL-782T was designed to ignore very high common-mode transient slew rates (of at least 10 kV/μs).

The high CMR capability of the ACPL-782T isolation amplifier provides the precision and stability needed to accurately monitor motor current in high noise motor control environments, providing for smoother control (less "torque ripple") in various types of motor control applications.

The product can also be used for general analog signal isolation applications requiring high accuracy, stability, and linearity under similarly severe noise conditions. For general applications, we recommend the ACPL-782T (gain tolerance of ±3%). For precision applications Avago Technologies offers the ACPL-782T with part-to-part gain tolerance of ±1%. The ACPL-782T utilizes sigma delta (Σ−Δ) analog-to-digital converter technology, chopper stabilized amplifiers, and a fully differential circuit topology.

Together, these features deliver unequaled isolation-mode noise rejection, as well as excellent offset and gain accuracy and stability over time and temperature. This performance is delivered in a compact, auto-insertable, industry standard 8-pin DIP package that meets worldwide regulatory safety standards. (A gull-wing surface mount option #300 is also available).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Optocouplers
Product Number ACPL-782T-000E
Product Name Plastic Automotive Miniature Isolation Amplifier
Input AC; DC
Output CMR and Gate Driver
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type DIP 8
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 1ED020I12FA2XUMA2CT-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details