Broadcom Inc. Transistor, Photovoltaic Output Optoisolators ACPL-217-560E

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-2895-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2895-2-ND
Transistor, Photovoltaic Output Optoisolators 516-2895-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2895-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2895-6-ND
Transistor, Photovoltaic Output Optoisolators 516-2895-6-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2895-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2895-1-ND
Transistor, Photovoltaic Output Optoisolators 516-2895-1-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Buy Now Datasheet
Optocoupler, Transistor O/p Vde; No. Of Channels Broadcom - 23AK0274 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p Vde; No. Of Channels Broadcom
23AK0274
Optocoupler, Transistor O/p Vde; No. Of Channels Broadcom 23AK0274
OPTOCOUPLER, TRANSISTOR O/P VDE; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; SVHC:No SVHC RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P VDE; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-217-560E
Transistor Output Optocouplers ACPL-217-560E
Transistor Output Optocouplers 3000Vrms 50% CTR

Transistor Output Optocouplers 3000Vrms 50% CTR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-2895-2-ND 23AK0274 ACPL-217-560E
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor O/p Vde; No. Of Channels Broadcom Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 3750 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3830MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details