Broadcom Inc. Isolators - Gate Drivers ACNW3190-300E

Description
5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-2891-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-2891-ND
Isolators - Gate Drivers 516-2891-ND
5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACNW3190-300E
Logic Output Optocouplers ACNW3190-300E
Logic Output Optocouplers 5.0A IGBT Gate Drive

Logic Output Optocouplers 5.0A IGBT Gate Drive

Buy Now Datasheet
Optocoupler, Gate Drive, 5Kv, Smdip-8; No. Of Channels Broadcom - 71AC2760 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Smdip-8; No. Of Channels Broadcom
71AC2760
Optocoupler, Gate Drive, 5Kv, Smdip-8; No. Of Channels Broadcom 71AC2760
OPTOCOUPLER, GATE DRIVE, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-2891-ND ACNW3190-300E 71AC2760
Product Name Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Gate Drive, 5Kv, Smdip-8; No. Of Channels Broadcom
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI20H12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details