Broadcom Inc. Automotive 2.5 Amp Gate Drive R²Coupler™ with Integrated (VCE) Desaturation Detection and Fault Status Feedback ACPL-36JV-000E

Description
Avago’s automotive 2.5 Amp Gate Drive R2Coupler with Integrated Desaturation (VCE) Detection and Fault Status Feedback makes automotive IGBT VCE fault protection compact, affordable, and easy-to-implement while satisfying automotive AEC-Q100 Grade 2 semiconductor requirement. Avago Gate Drive R2Coupler provides reinforced insulation and reliability that delivers safe signal isolation critical in automotive and high temperature industrial applications.
Request a Quote Datasheet
Description
Avago’s automotive 2.5 Amp Gate Drive R2Coupler with Integrated Desaturation (VCE) Detection and Fault Status Feedback makes automotive IGBT VCE fault protection compact, affordable, and easy-to-implement while satisfying automotive AEC-Q100 Grade 2 semiconductor requirement. Avago Gate Drive R2Coupler provides reinforced insulation and reliability that delivers safe signal isolation critical in automotive and high temperature industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.5 Amp Gate Drive R²Coupler™ with Integrated (VCE) Desaturation Detection and Fault Status Feedback - ACPL-36JV-000E - Broadcom Inc.
San Jose, CA, USA
Automotive 2.5 Amp Gate Drive R²Coupler™ with Integrated (VCE) Desaturation Detection and Fault Status Feedback
ACPL-36JV-000E
Automotive 2.5 Amp Gate Drive R²Coupler™ with Integrated (VCE) Desaturation Detection and Fault Status Feedback ACPL-36JV-000E
Avago’s automotive 2.5 Amp Gate Drive R2Coupler with Integrated Desaturation (VCE) Detection and Fault Status Feedback makes automotive IGBT VCE fault protection compact, affordable, and easy-to-implement while satisfying automotive AEC-Q100 Grade 2 semiconductor requirement. Avago Gate Drive R2Coupler provides reinforced insulation and reliability that delivers safe signal isolation critical in automotive and high temperature industrial applications.

Avago’s automotive 2.5 Amp Gate Drive R2Coupler with Integrated Desaturation (VCE) Detection and Fault Status Feedback makes automotive IGBT VCE fault protection compact, affordable, and easy-to-implement while satisfying automotive AEC-Q100 Grade 2 semiconductor requirement.
Avago Gate Drive R2Coupler provides reinforced insulation and reliability that delivers safe signal isolation critical in automotive and high temperature industrial applications.

Supplier's Site
Isolators - Gate Drivers - 516-4105-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-4105-ND
Isolators - Gate Drivers 516-4105-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 16-SO

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-36JV-000E
Logic Output Optocouplers ACPL-36JV-000E
Logic Output Optocouplers 2.5A IGBT Gate Drive Optocoupler,LF

Logic Output Optocouplers 2.5A IGBT Gate Drive Optocoupler,LF

Buy Now Datasheet
Optocoupler, Automotive Gate Drive; No. Of Channels Broadcom - 64AH2444 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Automotive Gate Drive; No. Of Channels Broadcom
64AH2444
Optocoupler, Automotive Gate Drive; No. Of Channels Broadcom 64AH2444
OPTOCOUPLER, AUTOMOTIVE GATE DRIVE; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:22mA; No. of Channels:1Channels; RoHS Compliant: Yes

OPTOCOUPLER, AUTOMOTIVE GATE DRIVE; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:22mA; No. of Channels:1Channels; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-36JV-000E 516-4105-ND ACPL-36JV-000E 64AH2444
Product Name Automotive 2.5 Amp Gate Drive R²Coupler™ with Integrated (VCE) Desaturation Detection and Fault Status Feedback Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Automotive Gate Drive; No. Of Channels Broadcom
Input DC 22mA
Output IGBT Gate Driver
Approvals RoHs
Package Type SO-16 "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2303314 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8235BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details