1-Ch 3.75kV Isolation Optocoupler, 10MBps, SOIC, Totem Pole Product overview: ACPL-061L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-061L-500E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 803599-ACPL-061L-500
Packaging: Reel
Mounting Style: SMD
Output Type: Tri-State
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 12ns, 12ns
Current - Output / Channel: 10mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/μs
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 8mA
Propagation Delay tpLH / tpHL (Maximum): 80ns, 80ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Logic Output Optoisolator 10MBd Tri-State 3750Vrms 1 Channel 20kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Tri-State 3750Vrms 1 Channel 20kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Tri-State 3750Vrms 1 Channel 20kV/µs CMTI 8-SO Tall
High Speed Optocouplers Optocouplers 10MBd
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-ACPL-061L-500E | 803599-ACPL-061L-500E | 516-3930-6-ND | 2163592 | 2163593P | ACPL-061L-500E | 58Y4392 |
| Product Name | 3.75kV SOIC Signal Isolator and Optocoupler | Optoisolators - Logic Output - ACPL-061L-500E | Logic Output Optoisolators | Optocouplers | Optocouplers | High Speed Optocouplers | Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom |
| Input | DC | DC; DC | DC | DC | DC | ||
| Output | TOTEM POLE | Tri-State | Tri-State | Cmos | |||
| Mounting Option | Tape and Reel | Surface Mount | Surface Mount | Surface mount | SO-8 | SOIC | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts | |||
| Rise Time | 0.0120 µs | 0.0120 µs |