Broadcom ACPL-C79B-500E Optocoupler
Broadcom ACPL-C79B-500E Optocoupler
Isolation Amplifier, Precision Miniature, 1, 600 V, 5 kV, 4.5V to 5.5V, SOIC, 8 RoHS Compliant: Yes
OPTOCOUPLER, 200KHZ, 5KV, SSO-8 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1744180 | 1743614 | 58Y4320 |
| Product Name | Optocouplers | Optocouplers | Isolation Amplifier, Precision Miniature, 1, 600 V, 5 Kv, 4.5V To 5.5V, Soic, 8 Rohs Compliant Broadcom |
| Input | DC | DC | |
| Output | Phototransistor; Transistor | ||
| Approvals | RoHS Compliant | RoHS Compliant |