Broadcom Inc. Precision Miniature Isolation Amplifiers ACPL-C79B-000E

Description
The ACPL-C79B/C79A/C790 isolation amplifiers were designed for current and voltage sensing in electronic power converters in applications including motor drives and renewable energy systems. In a typical motor drive implementation, current flows through an external resistor and the resulting analog voltage drop is sensed by the isolation amplifier. A differential output voltage that is proportional to the current is created on the other side of the optical isolation barrier. For general applications, the ACPL-C79A (±1% gain tolerance) and the ACPL-C790 (±3% gain tolerance) are recommended. For high precision applications, the ACPL-C79B (±0.5% gain tolerance) can be used. The product operates from a single 5 V supply and provides excellent linearity and dynamic performance of 60 dB SNR. With 200 kHz bandwidth, 1.6 µs fast response time, the product captures transients in short circuit and overload conditions. The high common-mode transient immunity (15 kV/µs) of the ACPL-C79B/C79A/C790 provides the precision and stability needed to accurately monitor motor current in high noise motor control environments, providing for smoother control (less “torque ripple”) in various types of motor control applications. Combined with superior optical coupling technology, the ACPL-C79B/C79A/C790 implements sigma-delta analog-to-digital converter, chopper stabilized amplifiers, and a fully differential circuit topology to provide unequaled isolation-mode noise rejection, low offset, high gain accuracy and stability. This performance is delivered in a compact, auto-insertable Stretched SO-8 package that meets worldwide regulatory safety standards. (Also available in DIP8/Gull Wing package ACPL-790B/790A/7900. )
Description
The ACPL-C79B/C79A/C790 isolation amplifiers were designed for current and voltage sensing in electronic power converters in applications including motor drives and renewable energy systems. In a typical motor drive implementation, current flows through an external resistor and the resulting analog voltage drop is sensed by the isolation amplifier. A differential output voltage that is proportional to the current is created on the other side of the optical isolation barrier. For general applications, the ACPL-C79A (±1% gain tolerance) and the ACPL-C790 (±3% gain tolerance) are recommended. For high precision applications, the ACPL-C79B (±0.5% gain tolerance) can be used. The product operates from a single 5 V supply and provides excellent linearity and dynamic performance of 60 dB SNR. With 200 kHz bandwidth, 1.6 µs fast response time, the product captures transients in short circuit and overload conditions. The high common-mode transient immunity (15 kV/µs) of the ACPL-C79B/C79A/C790 provides the precision and stability needed to accurately monitor motor current in high noise motor control environments, providing for smoother control (less “torque ripple”) in various types of motor control applications. Combined with superior optical coupling technology, the ACPL-C79B/C79A/C790 implements sigma-delta analog-to-digital converter, chopper stabilized amplifiers, and a fully differential circuit topology to provide unequaled isolation-mode noise rejection, low offset, high gain accuracy and stability. This performance is delivered in a compact, auto-insertable Stretched SO-8 package that meets worldwide regulatory safety standards. (Also available in DIP8/Gull Wing package ACPL-790B/790A/7900. )

Suppliers

Company
Product
Description
Supplier Links
Precision Miniature Isolation Amplifiers - ACPL-C79B-000E - Broadcom Inc.
San Jose, CA, USA
Precision Miniature Isolation Amplifiers
ACPL-C79B-000E
Precision Miniature Isolation Amplifiers ACPL-C79B-000E
The ACPL-C79B/C79A/C790 isolation amplifiers were designed for current and voltage sensing in electronic power converters in applications including motor drives and renewable energy systems. In a typical motor drive implementation, current flows through an external resistor and the resulting analog voltage drop is sensed by the isolation amplifier. A differential output voltage that is proportional to the current is created on the other side of the optical isolation barrier. For general applications, the ACPL-C79A (±1% gain tolerance) and the ACPL-C790 (±3% gain tolerance) are recommended. For high precision applications, the ACPL-C79B (±0.5% gain tolerance) can be used. The product operates from a single 5 V supply and provides excellent linearity and dynamic performance of 60 dB SNR. With 200 kHz bandwidth, 1.6 µs fast response time, the product captures transients in short circuit and overload conditions. The high common-mode transient immunity (15 kV/µs) of the ACPL-C79B/C79A/C790 provides the precision and stability needed to accurately monitor motor current in high noise motor control environments, providing for smoother control (less “torque ripple”) in various types of motor control applications. Combined with superior optical coupling technology, the ACPL-C79B/C79A/C790 implements sigma-delta analog-to-digital converter, chopper stabilized amplifiers, and a fully differential circuit topology to provide unequaled isolation-mode noise rejection, low offset, high gain accuracy and stability. This performance is delivered in a compact, auto-insertable Stretched SO-8 package that meets worldwide regulatory safety standards. (Also available in DIP8/Gull Wing package ACPL-790B/790A/7900. )

The ACPL-C79B/C79A/C790 isolation amplifiers were designed for current and voltage sensing in electronic power converters in applications including motor drives and renewable energy systems. In a typical motor drive implementation, current flows through an external resistor and the resulting analog voltage drop is sensed by the isolation amplifier. A differential output voltage that is proportional to the current is created on the other side of the optical isolation barrier.
For general applications, the ACPL-C79A (±1% gain tolerance) and the ACPL-C790 (±3% gain tolerance) are recommended. For high precision applications, the ACPL-C79B (±0.5% gain tolerance) can be used. The product operates from a single 5 V supply and provides excellent linearity and dynamic performance of 60 dB SNR. With 200 kHz bandwidth, 1.6 µs fast response time, the product captures transients in short circuit and overload conditions. The high common-mode transient immunity (15 kV/µs) of the ACPL-C79B/C79A/C790 provides the precision and stability needed to accurately monitor motor current in high noise motor control environments, providing for smoother control (less “torque ripple”) in various types of motor control applications.
Combined with superior optical coupling technology, the ACPL-C79B/C79A/C790 implements sigma-delta analog-to-digital converter, chopper stabilized amplifiers, and a fully differential circuit topology to provide unequaled isolation-mode noise rejection, low offset, high gain accuracy and stability. This performance is delivered in a compact, auto-insertable Stretched SO-8 package that meets worldwide regulatory safety standards. (Also available in DIP8/Gull Wing package ACPL-790B/790A/7900. )

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Optocouplers
Product Number ACPL-C79B-000E
Product Name Precision Miniature Isolation Amplifiers
Input DC
Output Phototransistor
Approvals UL, CSA, IEC/EN/DIN
Package Type Auto-Insertable Stretched SO-8 Package
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3120MU12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details