Broadcom Inc. Logic Output Optoisolators ACPL-072L-060E

Description
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet
Description
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - ACPL-072L-060E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
ACPL-072L-060E-ND
Logic Output Optoisolators ACPL-072L-060E-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Singapore, Singapore
3.75kV SOIC Signal Isolator and Optocoupler
902-ACPL-072L-060E
3.75kV SOIC Signal Isolator and Optocoupler 902-ACPL-072L-060E
3.75kV Optocoupler, 1-Ch, 25Mbps, Push-Pull, SOIC Product overview: ACPL-072L-060E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-072L-060E can be used for catalog matching and distributor lookup.

3.75kV Optocoupler, 1-Ch, 25Mbps, Push-Pull, SOIC Product overview: ACPL-072L-060E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-072L-060E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - ACPL-072L-060E - 717420-ACPL-072L-060E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-072L-060E
717420-ACPL-072L-060E
Optoisolators - Logic Output - ACPL-072L-060E 717420-ACPL-072L-060E
Manufacturer: Broadcom Limited Win Source Part Number: 717420-ACPL-072L-060 E Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 25MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V Rise / Fall Time: 9ns, 8ns

Manufacturer: Broadcom Limited
Win Source Part Number: 717420-ACPL-072L-060E
Packaging: Tube
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 25MBd
Input Type: Logic
Current - Output / Channel: 10mA
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Rise / Fall Time: 9ns, 8ns

Buy Now
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-072L-060E
High Speed Optocouplers ACPL-072L-060E
High Speed Optocouplers 3.3V/5V 25MBd

High Speed Optocouplers 3.3V/5V 25MBd

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-072L-060E-ND 902-ACPL-072L-060E 717420-ACPL-072L-060E ACPL-072L-060E
Product Name Logic Output Optoisolators 3.75kV SOIC Signal Isolator and Optocoupler Optoisolators - Logic Output - ACPL-072L-060E High Speed Optocouplers
Input Logic DC Logic
Output Push-Pull, Totem Pole PUSH-PULL Push-Pull, Totem Pole
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Rail/Tube Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Hermetic Surface Mount Wide Bandwidth Optocoupler - OLS303 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
View Details