The ACPL-K71T is a high-speed digital optocoupler designed for automotive applications, featuring Broadcom's R2Coupler® technology for reinforced insulation. It operates within a wide temperature range of -40°C to 125°C and is qualified to AEC-Q100 Grade 1 standards, making it suitable for high-reliability environments. The device has a maximum propagation delay of 25 ns at an input current of 10 mA, ensuring fast signal transmission. It supports 5V CMOS compatibility and offers a common-mode rejection of 40 kV/Oºs at 1000V. The optocoupler is packaged in a stretched SO-8 format, compatible with standard surface mount processes, and is RoHS compliant. Applications include CAN Bus and SPI communications, high-temperature digital/analog signal isolation, and isolation for automotive drivers.
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 15kV/µs CMTI 8-SO Stretched
High Speed Optocouplers Automotive Optocpler
OPTOCOUPLER, DIGITAL, 5KV, SSO-8 ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-K74T-560E-ND | ACPL-K74T-560E | 31AJ4437 |
| Product Name | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler, Digital, 5Kv, Sso-8 Rohs Compliant Broadcom |
| Input | DC | ||
| Output | Push-Pull, Totem Pole | ||
| Package Type | "8-SOIC (0.268"", 6.81mm Width)" | ||
| Mounting Option | Surface Mount | ||
| Forward Current | 20 milliamps |