Broadcom Inc. Automotive R²Coupler™ 1MBd Transistor Output Optocoupler in Stretched SO-8 Package with 8mm Creepage & Clearance ACPL-K43T-000E

Description
The ACPL-K43T is a single channel, high temperature, high CMR, high-speed digital automotive IPM optocoupler in an eight lead miniature footprint. specifically used in the automotive applications. The ACPL-K44T is a dual channel equivalent of the ACPL-K43T. Both products are available in the stretched SO-8 package outline meeting 8mm creepage and clearance requirements, designed to be compatible with standard surface mount process This digital IPM optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The ACPL-K43T and ACPL-K44T IPM optocouplers have an increased common mode transient immunity of typical 30kV/µs minimum at VCM = 1500V guaranteed over extended temperature range. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical in automotive and high temperature industrial applications.
Request a Quote Datasheet
Description
The ACPL-K43T is a single channel, high temperature, high CMR, high-speed digital automotive IPM optocoupler in an eight lead miniature footprint. specifically used in the automotive applications. The ACPL-K44T is a dual channel equivalent of the ACPL-K43T. Both products are available in the stretched SO-8 package outline meeting 8mm creepage and clearance requirements, designed to be compatible with standard surface mount process This digital IPM optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The ACPL-K43T and ACPL-K44T IPM optocouplers have an increased common mode transient immunity of typical 30kV/µs minimum at VCM = 1500V guaranteed over extended temperature range. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical in automotive and high temperature industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive R²Coupler™ 1MBd Transistor Output Optocoupler in Stretched SO-8 Package with 8mm Creepage & Clearance - ACPL-K43T-000E - Broadcom Inc.
San Jose, CA, USA
Automotive R²Coupler™ 1MBd Transistor Output Optocoupler in Stretched SO-8 Package with 8mm Creepage & Clearance
ACPL-K43T-000E
Automotive R²Coupler™ 1MBd Transistor Output Optocoupler in Stretched SO-8 Package with 8mm Creepage & Clearance ACPL-K43T-000E
The ACPL-K43T is a single channel, high temperature, high CMR, high-speed digital automotive IPM optocoupler in an eight lead miniature footprint. specifically used in the automotive applications. The ACPL-K44T is a dual channel equivalent of the ACPL-K43T. Both products are available in the stretched SO-8 package outline meeting 8mm creepage and clearance requirements, designed to be compatible with standard surface mount process This digital IPM optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The ACPL-K43T and ACPL-K44T IPM optocouplers have an increased common mode transient immunity of typical 30kV/µs minimum at VCM = 1500V guaranteed over extended temperature range. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical in automotive and high temperature industrial applications.

The ACPL-K43T is a single channel, high temperature, high CMR, high-speed digital automotive IPM optocoupler in an eight lead miniature footprint. specifically used in the automotive applications. The ACPL-K44T is a dual channel equivalent of the ACPL-K43T. Both products are available in the stretched SO-8 package outline meeting 8mm creepage and clearance requirements, designed to be compatible with standard surface mount process
This digital IPM optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance.
The ACPL-K43T and ACPL-K44T IPM optocouplers have an increased common mode transient immunity of typical 30kV/µs minimum at VCM = 1500V guaranteed over extended temperature range.

Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical in automotive and high temperature industrial applications.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-3287-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3287-5-ND
Transistor, Photovoltaic Output Optoisolators 516-3287-5-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched

Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-K43T-000E
High Speed Optocouplers ACPL-K43T-000E
High Speed Optocouplers Optocoupler

High Speed Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-K43T-000E 516-3287-5-ND ACPL-K43T-000E
Product Name Automotive R²Coupler™ 1MBd Transistor Output Optocoupler in Stretched SO-8 Package with 8mm Creepage & Clearance Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodetector Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 3755163 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details