Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO Stretched
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO Stretched
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO Stretched
2-Ch 5kV Optocoupler, Totem Pole, 10MBps, SOIC Product overview: ACPL-K64L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-K64L-500E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 10MBd Optocoupler
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-K64L-500ECT-ND | 902-ACPL-K64L-500E | ACPL-K64L-500E |
| Product Name | Logic Output Optoisolators | 5kV SOIC Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC | DC | |
| Output | Push-Pull, Totem Pole | TOTEM POLE | |
| Package Type | "8-SOIC (0.268"", 6.81mm Width)" | ||
| Mounting Option | Surface Mount | Tape and Reel | |
| Forward Current | 8 milliamps |