Manufacturer: Broadcom Limited
Win Source Part Number: 1011658-ACPL-227-56B
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 400mV
Isolation Voltage: 3000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 8-SO
Minimum DC Current Transfer Ratio: 130% @ 5mA
Maximum DC Current Transfer Ratio: 260% @ 5mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Optoisolator Transistor Output 3000Vrms 2 Channel 8-SO
OPTOISOLATOR 3KV 2CH TRANS 8-SO
Optoisolator Transistor Output 3000Vrms 2 Channel 8-SO
OPTOCOUPLER, DUAL, SMD, DC I/P, VDE; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:80V; Product Range:-RoHS Compliant: Yes
Transistor Output Optocouplers DC Phototx Coupler
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1011658-ACPL-227-56BE | 516-ACPL-227-56BEDKR-ND | 58Y4417 | ACPL-227-56BE |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - ACPL-227-56BE | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Dual, Smd, Dc I/p, Vde; No. Of Channels Broadcom | Transistor Output Optocouplers |
| Input | DC; DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | ||
| Mounting Option | Surface Mount; 8-SO | Surface Mount | SOIC | |
| Forward Current | 50 milliamps | 50 milliamps | ||
| Isolation Voltage | 3000 volts | 3000 volts | 3000 volts |