Broadcom Inc. Ultra Low Power 10MBd Digital CMOS Optocoupler ACNW261L-000E

Description
The ACNW261L (single-channel, widebody 400mil DIP-8 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated high gain photodetector. The optocoupler consumes extremely low power, at maximum 1.5mA IDD current per channel across temperature. With a forward LED current as low as 4 mA most microprocessors can directly drive the LED. ACNW261L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 1414 VPEAK for reinforced insulation. An internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/µs. Maximum AC and DC circuit isolation is achieved while maintaining TTL/CMOS compatibility. The ACNW261L operates from both 3.3 V and 5 V supply voltages with guaranteed AC and DC performance from –40°C to +105°C.
Request a Quote Datasheet
Description
The ACNW261L (single-channel, widebody 400mil DIP-8 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated high gain photodetector. The optocoupler consumes extremely low power, at maximum 1.5mA IDD current per channel across temperature. With a forward LED current as low as 4 mA most microprocessors can directly drive the LED. ACNW261L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 1414 VPEAK for reinforced insulation. An internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/µs. Maximum AC and DC circuit isolation is achieved while maintaining TTL/CMOS compatibility. The ACNW261L operates from both 3.3 V and 5 V supply voltages with guaranteed AC and DC performance from –40°C to +105°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power 10MBd Digital CMOS Optocoupler - ACNW261L-000E - Broadcom Inc.
San Jose, CA, USA
Ultra Low Power 10MBd Digital CMOS Optocoupler
ACNW261L-000E
Ultra Low Power 10MBd Digital CMOS Optocoupler ACNW261L-000E
The ACNW261L (single-channel, widebody 400mil DIP-8 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated high gain photodetector. The optocoupler consumes extremely low power, at maximum 1.5mA IDD current per channel across temperature. With a forward LED current as low as 4 mA most microprocessors can directly drive the LED. ACNW261L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 1414 VPEAK for reinforced insulation. An internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/µs. Maximum AC and DC circuit isolation is achieved while maintaining TTL/CMOS compatibility. The ACNW261L operates from both 3.3 V and 5 V supply voltages with guaranteed AC and DC performance from –40°C to +105°C.

The ACNW261L (single-channel, widebody 400mil DIP-8 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated high gain photodetector. The optocoupler consumes extremely low power, at maximum 1.5mA IDD current per channel across temperature. With a forward LED current as low as 4 mA most microprocessors can directly drive the LED.
ACNW261L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 1414 VPEAK for reinforced insulation.
An internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/µs. Maximum AC and DC circuit isolation is achieved while maintaining TTL/CMOS compatibility.
The ACNW261L operates from both 3.3 V and 5 V supply voltages with guaranteed AC and DC performance from –40°C to +105°C.

Supplier's Site
Singapore, Singapore
5kV DIP Signal Isolator and Optocoupler
902-ACNW261L-000E
5kV DIP Signal Isolator and Optocoupler 902-ACNW261L-000E
1-Ch 5kV Optocoupler, DIP, 10Mbps, Totem Pole Output Product overview: ACNW261L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNW261L-000E can be used for catalog matching and distributor lookup.

1-Ch 5kV Optocoupler, DIP, 10Mbps, Totem Pole Output Product overview: ACNW261L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNW261L-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-3670-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3670-ND
Logic Output Optoisolators 516-3670-ND
Logic Output Optoisolator 10MBd Tri-State 5000Vrms 1 Channel 20kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Tri-State 5000Vrms 1 Channel 20kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACNW261L-000E
High Speed Optocouplers ACNW261L-000E
High Speed Optocouplers Optocouplers 10MBd

High Speed Optocouplers Optocouplers 10MBd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACNW261L-000E 902-ACNW261L-000E 516-3670-ND ACNW261L-000E
Product Name Ultra Low Power 10MBd Digital CMOS Optocoupler 5kV DIP Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC DC
Output Photodetector TOTEM POLE Tri-State
Approvals UL, CSA, IEC
Package Type SO-8 Package "8-DIP (0.400"", 10.16mm)"
Mounting Option Surface Mount Rail/Tube Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8237AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details