Broadcom Inc. Wide Operating Temperature Intelligent Power Module Optocoupler Small Outline, 5 Leads ACPL-M46U-000E

Description
The Avago ACPL-M46U-000E transistor optocoupler applications include IGBT and MOSFET drive, AC and brushless DC motor drive, battery management systems and motor control.
Request a Quote Datasheet
Description
The Avago ACPL-M46U-000E transistor optocoupler applications include IGBT and MOSFET drive, AC and brushless DC motor drive, battery management systems and motor control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Operating Temperature Intelligent Power Module Optocoupler Small Outline, 5 Leads - ACPL-M46U-000E - Broadcom Inc.
San Jose, CA, USA
Wide Operating Temperature Intelligent Power Module Optocoupler Small Outline, 5 Leads
ACPL-M46U-000E
Wide Operating Temperature Intelligent Power Module Optocoupler Small Outline, 5 Leads ACPL-M46U-000E
The Avago ACPL-M46U-000E transistor optocoupler applications include IGBT and MOSFET drive, AC and brushless DC motor drive, battery management systems and motor control.

The Avago ACPL-M46U-000E transistor optocoupler applications include IGBT and MOSFET drive, AC and brushless DC motor drive, battery management systems and motor control.

Supplier's Site
Singapore, Singapore
3.75kV 20mA SOIC Signal Isolator and Optocoupler
902-ACPL-M46U-000E
3.75kV 20mA SOIC Signal Isolator and Optocoupler 902-ACPL-M46U-000E
1-Ch DC Optocoupler, 3.75kV Isolation, SOIC, 20mA Product overview: ACPL-M46U-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 20mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 20mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M46U-000E can be used for catalog matching and distributor lookup.

1-Ch DC Optocoupler, 3.75kV Isolation, SOIC, 20mA Product overview: ACPL-M46U-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 20mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 20mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M46U-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-3928-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3928-5-ND
Logic Output Optoisolators 516-3928-5-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-M46U-000E
Logic Output Optocouplers ACPL-M46U-000E
Logic Output Optocouplers 1MBd 30k V/us

Logic Output Optocouplers 1MBd 30k V/us

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-M46U-000E 902-ACPL-M46U-000E 516-3928-5-ND ACPL-M46U-000E
Product Name Wide Operating Temperature Intelligent Power Module Optocoupler Small Outline, 5 Leads 3.75kV 20mA SOIC Signal Isolator and Optocoupler Logic Output Optoisolators Logic Output Optocouplers
Input AC; DC DC DC
Output Intelligent Power Module Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type SO-5 "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Rail/Tube Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8233BD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details