Manufacturer: Broadcom Limited
Win Source Part Number: 801386-ACPL-M483-500
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 6ns, 6ns
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 30kV/μs
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 6-SOIC, 5 Leads
Current - DC Forward (If) (Maximum): 10mA
Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 30V
1-Ch Unidirectional Optocoupler, 3750V Isolation, SO, SM Product overview: ACPL-M483-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3750V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M483-500E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 5-SO
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 5-SO
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 5-SO
Logic Output Optocouplers IPM Inverting
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 801386-ACPL-M483-500E | 902-ACPL-M483-500E | 516-4131-2-ND | ACPL-M483-500E |
| Product Name | Optoisolators - Logic Output - ACPL-M483-500E | 3750V Signal Isolator and Optocoupler | Logic Output Optoisolators | Logic Output Optocouplers |
| Input | DC; DC | DC | DC | |
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Mounting Option | Surface Mount | Tape and Reel | Surface Mount | |
| Isolation Voltage | 3750 volts | 3750 volts | ||
| Rise Time | 0.0060 µs | 0.0060 µs |