Broadcom Inc. Isolators - Gate Drivers - ACPL-38JT-500E ACPL-38JT-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766935-ACPL-38JT-500 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: ACPL-38JT Categories: Isolators Manufacturer Package: 16-SO Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): ACPL-38JT-000E; Introduction Date: October 14, 2010 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766935-ACPL-38JT-500 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: ACPL-38JT Categories: Isolators Manufacturer Package: 16-SO Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): ACPL-38JT-000E; Introduction Date: October 14, 2010 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-38JT-500E - 766935-ACPL-38JT-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-38JT-500E
766935-ACPL-38JT-500E
Isolators - Gate Drivers - ACPL-38JT-500E 766935-ACPL-38JT-500E
Manufacturer: Broadcom Limited Win Source Part Number: 766935-ACPL-38JT-500 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: ACPL-38JT Categories: Isolators Manufacturer Package: 16-SO Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): ACPL-38JT-000E; Introduction Date: October 14, 2010 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Broadcom Limited
Win Source Part Number: 766935-ACPL-38JT-500E
Series: Automotive, AEC-Q100, R2Coupler
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Operating Supply Voltage: 15 V ~ 30 V
Rise / Fall Time (Typ): 100ns, 100ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 2.5A
Family Name: ACPL-38JT
Categories: Isolators
Manufacturer Package: 16-SO
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Alternative Parts (Cross-Reference): ACPL-38JT-000E;
Introduction Date: October 14, 2010
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
Isolators - Gate Drivers - 516-2618-2-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-2618-2-ND
Isolators - Gate Drivers 516-2618-2-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-38JT-500E
Logic Output Optocouplers ACPL-38JT-500E
Logic Output Optocouplers Optocouplers

Logic Output Optocouplers Optocouplers

Buy Now Datasheet
Optocoupler, Gate Drive, 2-Ch, 5Kv; No. Of Channels Broadcom - 29AH3279 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 2-Ch, 5Kv; No. Of Channels Broadcom
29AH3279
Optocoupler, Gate Drive, 2-Ch, 5Kv; No. Of Channels Broadcom 29AH3279
OPTOCOUPLER, GATE DRIVE, 2-CH, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:400mA; No. of Channels:1Channels; RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 2-CH, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:400mA; No. of Channels:1Channels; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 766935-ACPL-38JT-500E 516-2618-2-ND ACPL-38JT-500E 29AH3279
Product Name Isolators - Gate Drivers - ACPL-38JT-500E Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Gate Drive, 2-Ch, 5Kv; No. Of Channels Broadcom
Mounting Option Surface Mount Surface Mount SOIC
Isolation Voltage 5000 volts 5000 volts 5000 volts
Rise Time 0.1000 µs 0.1000 µs
Fall Time 100 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR8259XXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details