Broadcom Inc. Optocouplers ACPL-077L-500E

Description
Optocoupler(25Mbd),T /R+LF
Request a Quote Datasheet
Description
Optocoupler(25Mbd),T /R+LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2305292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2305292
Optocouplers 2305292
Optocoupler(25Mbd),T /R+LF

Optocoupler(25Mbd),T/R+LF

Supplier's Site
Optocouplers - 2305293P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2305293P
Optocouplers 2305293P
Optocoupler(25Mbd),T /R+LF

Optocoupler(25Mbd),T/R+LF

Supplier's Site
Optocouplers - 2305293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2305293
Optocouplers 2305293
Optocoupler(25Mbd),T /R+LF

Optocoupler(25Mbd),T/R+LF

Supplier's Site
Logic Output Optoisolators - 516-ACPL-077L-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-077L-500ETR-ND
Logic Output Optoisolators 516-ACPL-077L-500ETR-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 35kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 35kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Logic Output Optoisolators - 516-ACPL-077L-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-077L-500ECT-ND
Logic Output Optoisolators 516-ACPL-077L-500ECT-ND
OPTOISOLTR 3.75KV PUSH PULL 8-SO

OPTOISOLTR 3.75KV PUSH PULL 8-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-ACPL-077L-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-077L-500EDKR-ND
Logic Output Optoisolators 516-ACPL-077L-500EDKR-ND
OPTOISOLTR 3.75KV PUSH PULL 8-SO

OPTOISOLTR 3.75KV PUSH PULL 8-SO

Buy Now Datasheet
Optoisolators - Logic Output - ACPL-077L-500E - 804383-ACPL-077L-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-077L-500E
804383-ACPL-077L-500E
Optoisolators - Logic Output - ACPL-077L-500E 804383-ACPL-077L-500E
Manufacturer: Broadcom Limited Win Source Part Number: 804383-ACPL-077L-500 E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 25MBd Input Type: Logic Rise / Fall Time (Typ): 4ns, 3ns Current - Output / Channel: 10mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 35kV/μs Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 804383-ACPL-077L-500E
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 25MBd
Input Type: Logic
Rise / Fall Time (Typ): 4ns, 3ns
Current - Output / Channel: 10mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 35kV/μs
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC
Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-077L-500E
High Speed Optocouplers ACPL-077L-500E
High Speed Optocouplers Optocouplers 25MBd

High Speed Optocouplers Optocouplers 25MBd

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 2305292 516-ACPL-077L-500ETR-ND 804383-ACPL-077L-500E ACPL-077L-500E
Product Name Optocouplers Logic Output Optoisolators Optoisolators - Logic Output - ACPL-077L-500E High Speed Optocouplers
Input DC Logic Logic
Approvals RoHS Compliant
Mounting Option SO Surface Mount Surface Mount
Rise Time 4 µs 0.0040 µs 0.0040 µs
Output Push-Pull, Totem Pole Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-5204-1-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details