Broadcom Inc. Automotive R²Coupler™ Basic Gate Drive Optocoupler ACPL-K33T-000E

Description
The Avago ACPL-K33T is an automotive grade 2.5A gate drive optocoupler device. The device contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The ACPL-K33T features fast propagation delay and tight timing skew, and is designed for driving IGBTs and SiC power MOSFETs used in AC-DC and DC-DC converters. The wide operating Vcc range and high peak output current make the device ideally suited for direct driving IGBTs and SIC MOSFETs at high frequency with high power efficiency. Avago R²Coupler™ isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.
Request a Quote Datasheet
Description
The Avago ACPL-K33T is an automotive grade 2.5A gate drive optocoupler device. The device contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The ACPL-K33T features fast propagation delay and tight timing skew, and is designed for driving IGBTs and SiC power MOSFETs used in AC-DC and DC-DC converters. The wide operating Vcc range and high peak output current make the device ideally suited for direct driving IGBTs and SIC MOSFETs at high frequency with high power efficiency. Avago R²Coupler™ isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive R²Coupler™ Basic Gate Drive Optocoupler - ACPL-K33T-000E - Broadcom Inc.
San Jose, CA, USA
Automotive R²Coupler™ Basic Gate Drive Optocoupler
ACPL-K33T-000E
Automotive R²Coupler™ Basic Gate Drive Optocoupler ACPL-K33T-000E
The Avago ACPL-K33T is an automotive grade 2.5A gate drive optocoupler device. The device contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The ACPL-K33T features fast propagation delay and tight timing skew, and is designed for driving IGBTs and SiC power MOSFETs used in AC-DC and DC-DC converters. The wide operating Vcc range and high peak output current make the device ideally suited for direct driving IGBTs and SIC MOSFETs at high frequency with high power efficiency. Avago R²Coupler™ isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.

The Avago ACPL-K33T is an automotive grade 2.5A gate drive optocoupler device. The device contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The ACPL-K33T features fast propagation delay and tight timing skew, and is designed for driving IGBTs and SiC power MOSFETs used in AC-DC and DC-DC converters. The wide operating Vcc range and high peak output current make the device ideally suited for direct driving IGBTs and SIC MOSFETs at high frequency with high power efficiency.

Avago R²Coupler™ isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.

Supplier's Site
Isolators - Gate Drivers - 516-3263-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3263-5-ND
Isolators - Gate Drivers 516-3263-5-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-K33T-000E
Logic Output Optocouplers ACPL-K33T-000E
Logic Output Optocouplers Automotive Optocoupler LF

Logic Output Optocouplers Automotive Optocoupler LF

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-K33T-000E 516-3263-5-ND ACPL-K33T-000E
Product Name Automotive R²Coupler™ Basic Gate Drive Optocoupler Isolators - Gate Drivers Logic Output Optocouplers
Input DC
Approvals UL Recognized 5000 VRMS for 1 min, CSA, IEC/EN/DIN EN 60747-5-5
Package Type SO-8 "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount
Emitter AlGaAs LED
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8234AB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details