Broadcom Inc. Wide Operating Temperature 1MBd Transistor Output Optocoupler ACPL-M43U-000E

Description
The ACPL-M43U high speed, single-channel, 1MBd transistor optocoupler is a new product with enhanced features to meet the extended temperature operating requirement in the industrial applications. This diode-transistor optocoupler houses a new AlGaAsP for higher LED reliability and longer operating life with reduce output drive current. The insulating layer between the light emitting diode and an integrated photon detector provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The ACPL-M43U has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V guaranteed over extended temperature range.
Request a Quote Datasheet
Description
The ACPL-M43U high speed, single-channel, 1MBd transistor optocoupler is a new product with enhanced features to meet the extended temperature operating requirement in the industrial applications. This diode-transistor optocoupler houses a new AlGaAsP for higher LED reliability and longer operating life with reduce output drive current. The insulating layer between the light emitting diode and an integrated photon detector provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The ACPL-M43U has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V guaranteed over extended temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Operating Temperature 1MBd Transistor Output Optocoupler - ACPL-M43U-000E - Broadcom Inc.
San Jose, CA, USA
Wide Operating Temperature 1MBd Transistor Output Optocoupler
ACPL-M43U-000E
Wide Operating Temperature 1MBd Transistor Output Optocoupler ACPL-M43U-000E
The ACPL-M43U high speed, single-channel, 1MBd transistor optocoupler is a new product with enhanced features to meet the extended temperature operating requirement in the industrial applications. This diode-transistor optocoupler houses a new AlGaAsP for higher LED reliability and longer operating life with reduce output drive current. The insulating layer between the light emitting diode and an integrated photon detector provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The ACPL-M43U has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V guaranteed over extended temperature range.

The ACPL-M43U high speed, single-channel, 1MBd transistor optocoupler is a new product with enhanced features to meet the extended temperature operating requirement in the industrial applications. This diode-transistor optocoupler houses a new AlGaAsP for higher LED reliability and longer operating life with reduce output drive current.
The insulating layer between the light emitting diode and an integrated photon detector provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance.
The ACPL-M43U has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V guaranteed over extended temperature range.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-3927-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3927-5-ND
Transistor, Photovoltaic Output Optoisolators 516-3927-5-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-M43U-000E
High Speed Optocouplers ACPL-M43U-000E
High Speed Optocouplers 1MBd 30k V/us

High Speed Optocouplers 1MBd 30k V/us

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-M43U-000E 516-3927-5-ND ACPL-M43U-000E
Product Name Wide Operating Temperature 1MBd Transistor Output Optocoupler Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input AC; DC DC
Output CMR Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type SO-5 JEDEC "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8235AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details