Broadcom ACPL-C87A-500E Optocoupler
ISO VOLTAGE SENSOR, 100KHZ, 5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:100kHz; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1743615 | 71AC2764 |
| Product Name | Optocouplers | Iso Voltage Sensor, 100Khz, 5Kv, Sso-8; No. Of Channels Broadcom |
| Input | DC | |
| Approvals | RoHS Compliant | |
| Mounting Option | Surface mount | SSO |