Broadcom Inc. Ultra Low Power 10MBd Digital CMOS Optocoupler ACPL-061L-000E

Description
ACPL-061L is an optically coupled optocoupler that combines an AlGaAs light emitting diode and an integrated high gain photo detector addresses the low power need. The optocoupler consumes ultra low power, at maximum 1.5mA IDD across temperature. The forward current is as low as 1.6mA and thus allows direct current drive by most microprocessors. ACPL-061L is UL recognized with isolation voltage of 3750 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 567 VPEAK for reinforced insulation. ACPL-061L supports both 3.3V and 5V supply voltages with guaranteed AC and DC operational parameters from –40˚C to +105˚C. The output of the detector IC is a CMOS output. An enable input allows the detector output to be strobed. The internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/μs at 1000VCM. ACPL-061L is suitable for high speed logic interfacing, while consuming extremely low power. The ACPL-061L optocouplers are available in the SO-8 package
Request a Quote Datasheet
Description
ACPL-061L is an optically coupled optocoupler that combines an AlGaAs light emitting diode and an integrated high gain photo detector addresses the low power need. The optocoupler consumes ultra low power, at maximum 1.5mA IDD across temperature. The forward current is as low as 1.6mA and thus allows direct current drive by most microprocessors. ACPL-061L is UL recognized with isolation voltage of 3750 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 567 VPEAK for reinforced insulation. ACPL-061L supports both 3.3V and 5V supply voltages with guaranteed AC and DC operational parameters from –40˚C to +105˚C. The output of the detector IC is a CMOS output. An enable input allows the detector output to be strobed. The internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/μs at 1000VCM. ACPL-061L is suitable for high speed logic interfacing, while consuming extremely low power. The ACPL-061L optocouplers are available in the SO-8 package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power 10MBd Digital CMOS Optocoupler - ACPL-061L-000E - Broadcom Inc.
San Jose, CA, USA
Ultra Low Power 10MBd Digital CMOS Optocoupler
ACPL-061L-000E
Ultra Low Power 10MBd Digital CMOS Optocoupler ACPL-061L-000E
ACPL-061L is an optically coupled optocoupler that combines an AlGaAs light emitting diode and an integrated high gain photo detector addresses the low power need. The optocoupler consumes ultra low power, at maximum 1.5mA IDD across temperature. The forward current is as low as 1.6mA and thus allows direct current drive by most microprocessors. ACPL-061L is UL recognized with isolation voltage of 3750 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 567 VPEAK for reinforced insulation. ACPL-061L supports both 3.3V and 5V supply voltages with guaranteed AC and DC operational parameters from –40˚C to +105˚C. The output of the detector IC is a CMOS output. An enable input allows the detector output to be strobed. The internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/μs at 1000VCM. ACPL-061L is suitable for high speed logic interfacing, while consuming extremely low power. The ACPL-061L optocouplers are available in the SO-8 package

ACPL-061L is an optically coupled optocoupler that combines an AlGaAs light emitting diode and an integrated high gain photo detector addresses the low power need. The optocoupler consumes ultra low power, at maximum 1.5mA IDD across temperature. The forward current is as low as 1.6mA and thus allows direct current drive by most microprocessors.
ACPL-061L is UL recognized with isolation voltage of 3750 Vrms for 1 minute, and IEC/EN/DIN EN 60747-5-5 working insulation voltage VIORM of 567 VPEAK for reinforced insulation.
ACPL-061L supports both 3.3V and 5V supply voltages with guaranteed AC and DC operational parameters from –40˚C to +105˚C. The output of the detector IC is a CMOS output. An enable input allows the detector output to be strobed. The internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/μs at 1000VCM.
ACPL-061L is suitable for high speed logic interfacing, while consuming extremely low power.
The ACPL-061L optocouplers are available in the SO-8 package

Supplier's Site
Optoisolators - Logic Output - ACPL-061L-000E - 766926-ACPL-061L-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-061L-000E
766926-ACPL-061L-000E
Optoisolators - Logic Output - ACPL-061L-000E 766926-ACPL-061L-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766926-ACPL-061L-000 E Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Tri-State Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-061L Categories: Isolators Manufacturer Package: 8-SO Output Current per Channel: 10mA Current - DC Forward (If) (Maximum): 8mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 80ns, 80ns Alternative Parts (Cross-Reference): ACPL-061L-500E; ACPL-061L-560E; Introduction Date: September 22, 2009 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 766926-ACPL-061L-000E
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Tri-State
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 12ns, 12ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACPL-061L
Categories: Isolators
Manufacturer Package: 8-SO
Output Current per Channel: 10mA
Current - DC Forward (If) (Maximum): 8mA
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 80ns, 80ns
Alternative Parts (Cross-Reference): ACPL-061L-500E; ACPL-061L-560E;
Introduction Date: September 22, 2009
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Logic Output Optoisolators - 516-2575-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2575-ND
Logic Output Optoisolators 516-2575-ND
Logic Output Optoisolator 10MBd Tri-State 3750Vrms 1 Channel 20kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 10MBd Tri-State 3750Vrms 1 Channel 20kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Optocouplers - 7687869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7687869
Optocouplers 7687869
Optocoupler low power CMOS O/P,SO8

Optocoupler low power CMOS O/P,SO8

Supplier's Site
Optocouplers - 7687869P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7687869P
Optocouplers 7687869P
Optocoupler low power CMOS O/P,SO8

Optocoupler low power CMOS O/P,SO8

Supplier's Site
Optocouplers - 1894748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1894748
Optocouplers 1894748
OPTOCOUPLER LOW POWER CMOS O/P,SO8

OPTOCOUPLER LOW POWER CMOS O/P,SO8

Supplier's Site
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-ACPL-061L-000E
3.75kV Signal Isolator and Optocoupler 902-ACPL-061L-000E
High Speed Logic Output Optocoupler, 10Mbps, 1-CH, SO, 3.75kV Isolation Product overview: ACPL-061L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-061L-000E can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 10Mbps, 1-CH, SO, 3.75kV Isolation Product overview: ACPL-061L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-061L-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-061L-000E
High Speed Optocouplers ACPL-061L-000E
High Speed Optocouplers Optocouplers 10MBd

High Speed Optocouplers Optocouplers 10MBd

Buy Now Datasheet
Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom - 58Y4391 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom
58Y4391
Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom 58Y4391
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Chann RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Chann RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-061L-000E 766926-ACPL-061L-000E 516-2575-ND 7687869 7687869P 1894748 902-ACPL-061L-000E ACPL-061L-000E 58Y4391
Product Name Ultra Low Power 10MBd Digital CMOS Optocoupler Optoisolators - Logic Output - ACPL-061L-000E Logic Output Optoisolators Optocouplers Optocouplers Optocouplers 3.75kV Signal Isolator and Optocoupler High Speed Optocouplers Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom
Input DC DC; DC DC AC; DC AC; DC AC; DC DC
Output Phototransistor Tri-State Tri-State Cmos detector ic Cmos TOTEM POLE
Approvals UL, CSA, IEC/EN/DIN RoHS Compliant RoHS Compliant RoHS Compliant
Package Type SO-5, SO-8,Stretched SO-6 "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount Surface Mount Surface mount SOIC Surface mount Rail/Tube SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3131MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details