Broadcom Inc. Iso Sigma-Delta Modulator, 5Kv, Sso-8; No. Of Channels Broadcom ACPL-C799-500E

Description
ISO SIGMA-DELTA MODULATOR, 5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
ISO SIGMA-DELTA MODULATOR, 5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iso Sigma-Delta Modulator, 5Kv, Sso-8; No. Of Channels Broadcom - 71AC2763 - Newark, An Avnet Company
Chicago, IL, United States
Iso Sigma-Delta Modulator, 5Kv, Sso-8; No. Of Channels Broadcom
71AC2763
Iso Sigma-Delta Modulator, 5Kv, Sso-8; No. Of Channels Broadcom 71AC2763
ISO SIGMA-DELTA MODULATOR, 5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

ISO SIGMA-DELTA MODULATOR, 5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 71AC2763
Product Name Iso Sigma-Delta Modulator, 5Kv, Sso-8; No. Of Channels Broadcom
Mounting Option SSO
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1ED3141MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details