Broadcom Inc. Low Power, 1 MBd Digital Optocoupler ACPL-K54L-000E

Description
The Avago ACPL-K54L (dual-channel, stretched SO-8 package) optocoupler is a low power, low-input current, open-collector output digital optocoupler This optocoupler uses an insulating layer between the light emitting diode and an integrated photon detector providing electrical insulation between the input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance. ACPL-K54L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK. The ACPL-K54L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 130% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog application.
Request a Quote Datasheet
Description
The Avago ACPL-K54L (dual-channel, stretched SO-8 package) optocoupler is a low power, low-input current, open-collector output digital optocoupler This optocoupler uses an insulating layer between the light emitting diode and an integrated photon detector providing electrical insulation between the input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance. ACPL-K54L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK. The ACPL-K54L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 130% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power, 1 MBd Digital Optocoupler - ACPL-K54L-000E - Broadcom Inc.
San Jose, CA, USA
Low Power, 1 MBd Digital Optocoupler
ACPL-K54L-000E
Low Power, 1 MBd Digital Optocoupler ACPL-K54L-000E
The Avago ACPL-K54L (dual-channel, stretched SO-8 package) optocoupler is a low power, low-input current, open-collector output digital optocoupler This optocoupler uses an insulating layer between the light emitting diode and an integrated photon detector providing electrical insulation between the input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance. ACPL-K54L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK. The ACPL-K54L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 130% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog application.

The Avago ACPL-K54L (dual-channel, stretched SO-8 package) optocoupler is a low power, low-input current, open-collector output digital optocoupler
This optocoupler uses an insulating layer between the light emitting diode and an integrated photon detector providing electrical insulation between the input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance.
ACPL-K54L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK.
The ACPL-K54L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 130% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog application.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-3684-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3684-ND
Transistor, Photovoltaic Output Optoisolators 516-3684-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SO Stretched

Optoisolator Transistor Output 5000Vrms 2 Channel 8-SO Stretched

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number ACPL-K54L-000E 516-3684-ND
Product Name Low Power, 1 MBd Digital Optocoupler Transistor, Photovoltaic Output Optoisolators
Input DC DC
Approvals UL, CSA
Package Type SO-8 Package "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234AB-AMRTR-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3431MU12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details