Broadcom Inc. Isolators - Gate Drivers ACPL-K30T-500E

Description
Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO
Request a Quote Datasheet
Description
Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-ACPL-K30T-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-K30T-500ETR-ND
Isolators - Gate Drivers 516-ACPL-K30T-500ETR-ND
Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO

Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO

Buy Now Datasheet
Isolators - Gate Drivers - 516-ACPL-K30T-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-K30T-500EDKR-ND
Isolators - Gate Drivers 516-ACPL-K30T-500EDKR-ND
OPTOISO 5KV 1CH GATE DVR 8SO

OPTOISO 5KV 1CH GATE DVR 8SO

Buy Now Datasheet
Isolators - Gate Drivers - 516-ACPL-K30T-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-K30T-500ECT-ND
Isolators - Gate Drivers 516-ACPL-K30T-500ECT-ND
OPTOISO 5KV 1CH GATE DVR 8SO

OPTOISO 5KV 1CH GATE DVR 8SO

Buy Now Datasheet
Isolators - Gate Drivers - ACPL-K30T-500E - 736766-ACPL-K30T-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-K30T-500E
736766-ACPL-K30T-500E
Isolators - Gate Drivers - ACPL-K30T-500E 736766-ACPL-K30T-500E
Manufacturer: Broadcom Limited Win Source Part Number: 736766-ACPL-K30T-500 E Packaging: Tape and Reel Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC (0.268", 6.81mm Width) Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 2ms, 0.12ms Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.55V

Manufacturer: Broadcom Limited
Win Source Part Number: 736766-ACPL-K30T-500E
Packaging: Tape and Reel
Mounting Style: SMD
Approvals: CSA, UR
Technology: Optical Coupling
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Current - DC Forward (If) (Maximum): 30mA
Propagation Delay tpLH / tpHL (Maximum): 2ms, 0.12ms
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.55V

Buy Now
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-K30T-500E
Logic Output Optocouplers ACPL-K30T-500E
Logic Output Optocouplers Auto Optocoupler

Logic Output Optocouplers Auto Optocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-ACPL-K30T-500ETR-ND 736766-ACPL-K30T-500E ACPL-K30T-500E
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - ACPL-K30T-500E Logic Output Optocouplers
Package Type "8-SOIC (0.268"", 6.81mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-SI8237AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details