Broadcom Inc. 4.0A Gate Drive Optocoupler with Integrated LED Driver, Active Miller Clamp, DESAT Detection, and Fault & UVLO Status Feedback ACPL-337J-000E

Description
The Avago ACPL-337J is a fully featured 4.0A smart gate drive optocoupler device capable of driving high power MOSFET or IGBT directly. The device features rail-to-rail output with high current, integrated LED driver, active Miller clamp, high desaturation (DESAT) blanking current source, and Under Voltage Lock-Out (ULVO) feedback control circuit, providing a complete cost-effective gate drive solution for motor control and power inverter applications. The ACPL-337J is available in a compact, surface-mountable SO-16 package. Avago isolation products provide reinforced insulation and reliability that delivers safe signal isolation critical in high voltage and noisy industrial applications.
Request a Quote Datasheet
Description
The Avago ACPL-337J is a fully featured 4.0A smart gate drive optocoupler device capable of driving high power MOSFET or IGBT directly. The device features rail-to-rail output with high current, integrated LED driver, active Miller clamp, high desaturation (DESAT) blanking current source, and Under Voltage Lock-Out (ULVO) feedback control circuit, providing a complete cost-effective gate drive solution for motor control and power inverter applications. The ACPL-337J is available in a compact, surface-mountable SO-16 package. Avago isolation products provide reinforced insulation and reliability that delivers safe signal isolation critical in high voltage and noisy industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.0A Gate Drive Optocoupler with Integrated LED Driver, Active Miller Clamp, DESAT Detection, and Fault & UVLO Status Feedback - ACPL-337J-000E - Broadcom Inc.
San Jose, CA, USA
4.0A Gate Drive Optocoupler with Integrated LED Driver, Active Miller Clamp, DESAT Detection, and Fault & UVLO Status Feedback
ACPL-337J-000E
4.0A Gate Drive Optocoupler with Integrated LED Driver, Active Miller Clamp, DESAT Detection, and Fault & UVLO Status Feedback ACPL-337J-000E
The Avago ACPL-337J is a fully featured 4.0A smart gate drive optocoupler device capable of driving high power MOSFET or IGBT directly. The device features rail-to-rail output with high current, integrated LED driver, active Miller clamp, high desaturation (DESAT) blanking current source, and Under Voltage Lock-Out (ULVO) feedback control circuit, providing a complete cost-effective gate drive solution for motor control and power inverter applications. The ACPL-337J is available in a compact, surface-mountable SO-16 package. Avago isolation products provide reinforced insulation and reliability that delivers safe signal isolation critical in high voltage and noisy industrial applications.

The Avago ACPL-337J is a fully featured 4.0A smart gate drive optocoupler device capable of driving high power MOSFET or IGBT directly. The device features rail-to-rail output with high current, integrated LED driver, active Miller clamp, high desaturation (DESAT) blanking current source, and Under Voltage Lock-Out (ULVO) feedback control circuit, providing a complete cost-effective gate drive solution for motor control and power inverter applications. The ACPL-337J is available in a compact, surface-mountable SO-16 package.

Avago isolation products provide reinforced insulation and reliability that delivers safe signal isolation critical in high voltage and noisy industrial applications.

Supplier's Site
Isolators - Gate Drivers - 516-3446-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3446-ND
Isolators - Gate Drivers 516-3446-ND
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

Buy Now Datasheet
Isolators - Gate Drivers - ACPL-337J-000E - 1011677-ACPL-337J-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-337J-000E
1011677-ACPL-337J-000E
Isolators - Gate Drivers - ACPL-337J-000E 1011677-ACPL-337J-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1011677-ACPL-337J-00 0E Packaging: Tube/Rail Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 30kV/μs Propagation Delay tpLH / tpHL (Max): 220ns, 250ns Isolation Voltage: 5000Vrms Current - Peak Output: 4A Pulse Width Distortion (Max): 120ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 80ns, 45ns Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 45

Manufacturer: Broadcom Limited
Win Source Part Number: 1011677-ACPL-337J-000E
Packaging: Tube/Rail
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 3A, 3A
Forward Voltage: 1.55V
Number of Channels: 1
Common Mode Transient Immunity (Min): 30kV/μs
Propagation Delay tpLH / tpHL (Max): 220ns, 250ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 4A
Pulse Width Distortion (Max): 120ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 80ns, 45ns
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 45

Buy Now Datasheet
Optocouplers - 8188256P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8188256P
Optocouplers 8188256P
Opto, Avago, ACPL-337J-000E

Opto, Avago, ACPL-337J-000E

Supplier's Site
Optocouplers - 8188256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8188256
Optocouplers 8188256
Opto, Avago, ACPL-337J-000E

Opto, Avago, ACPL-337J-000E

Supplier's Site
Optocouplers - 1783134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783134
Optocouplers 1783134
Opto, Avago, ACPL-337J-000E

Opto, Avago, ACPL-337J-000E

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-337J-000E
Logic Output Optocouplers ACPL-337J-000E
Logic Output Optocouplers 2.5A IGBT Gate Drive Optocoupler 15V-30V

Logic Output Optocouplers 2.5A IGBT Gate Drive Optocoupler 15V-30V

Buy Now Datasheet
Optocoupler, Gate Drive, 5Kv; No. Of Channels Broadcom - 58Y4439 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv; No. Of Channels Broadcom
58Y4439
Optocoupler, Gate Drive, 5Kv; No. Of Channels Broadcom 58Y4439
OPTOCOUPLER, GATE DRIVE, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:WSOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:ACPL Series; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of Channels:1Channels; RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:WSOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:ACPL Series; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of Channels:1Channels; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-337J-000E 516-3446-ND 1011677-ACPL-337J-000E 8188256P 8188256 ACPL-337J-000E 58Y4439
Product Name 4.0A Gate Drive Optocoupler with Integrated LED Driver, Active Miller Clamp, DESAT Detection, and Fault & UVLO Status Feedback Isolators - Gate Drivers Isolators - Gate Drivers - ACPL-337J-000E Optocouplers Optocouplers Logic Output Optocouplers Optocoupler, Gate Drive, 5Kv; No. Of Channels Broadcom
Input DC DC DC 16mA
Approvals UL 1577, VISO = 5000 VRMS for 1 min., CSA, IEC/EN/DIN EN 60747-5-5 VIORM = 1414 Vpeak RoHS Compliant RoHS Compliant
Package Type SO-16 "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount Surface Mount; 16-SO SO Surface mount WSOIC
Lead Length 0.0850 inch (2.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8235BB-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details